5962-8759101LX alternative parts: 5962-8512702XA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Analog to Digital Converters - ADC LC2MOS Complete High Spd 12-Bit
Single ADC SAR 12-bit Parallel 28-Pin SBCDIP Tube
Lifecycle Status:
PRODUCTION (Last Updated: 6 days ago)
PRODUCTION (Last Updated: 6 days ago)
Factory Lead Time:
12 Weeks
10 Weeks
Mounting Type:
Through Hole
Through Hole
Package / Case:
24-CDIP (0.300, 7.62mm)
28-CDIP (0.600, 15.24mm)
Surface Mount:
NO
-
Number of Pins:
24
28
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tube
Tube
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
24
28
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn/Pb)
Max Power Dissipation:
215mW
725mW
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
NOT APPLICABLE
-
Number of Functions:
1
1
Supply Voltage:
5V
15V
Terminal Pitch:
2.54mm
-
Reach Compliance Code:
not_compliant
-
Time@Peak Reflow Temperature-Max (s):
NOT APPLICABLE
-
Base Part Number:
AD7572
AD574
Pin Count:
24
28
Qualification Status:
Qualified
Qualified
Polarity:
Unipolar
Bipolar, Unipolar
Configuration:
ADC
ADC
Number of Channels:
1
-
Number of Bits:
12
12
Input Type:
Single Ended
Single Ended
Architecture:
SAR
SAR
Reference Type:
Internal
External, Internal
Data Interface:
Parallel
Parallel
Resolution:
1.5 B
1.5 B
Voltage - Supply, Analog:
5V -15V
±11.4V~16.5V
Voltage - Supply, Digital:
5V -15V
5V
Number of Analog In Channels:
1
1
Output Bit Code:
OFFSET BINARY, COMPLEMENTARY OFFSET BINARY
BINARY
Power Consumption:
135mW
390mW
Integral Nonlinearity (INL):
1 LSB
1 LSB
Ratio - S/H:ADC:
0:1
0:1
Analog Input Voltage-Max:
2.5V
-
Negative Supply Voltage-Nom:
-15V
-15V
Differential Nonlinearity:
1 LSB
-
Analog Input Voltage-Min:
-2.5V
-
Height Seated (Max):
5.08mm
5.75mm
Width:
7.62mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Mount:
-
Through Hole
Usage Level:
-
Military grade
Series:
-
Military, MIL-STD-883
Power Dissipation:
-
725mW
Max Dual Supply Voltage:
-
16.5V
Min Dual Supply Voltage:
-
11.4V
Number of Converters:
-
1
Number of Analog Inputs:
-
2
Radiation Hardening:
-
No
5962-8759101LX

5962-8759101LX

(In Stock: 2488)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $301.409010

    $301.41

  • 10

    $284.348123

    $2,843.48

  • 100

    $268.252946

    $26,825.29

  • 500

    $253.068817

    $126,534.41

  • 1000

    $238.744167

    $238,744.17

Minimum: 1 Multiples: 1

Unit Price: $301.409010

Ext Price: $301.41

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity