5962-8759101LX alternative parts: 5962-9559201MEA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Analog to Digital Converters - ADC LC2MOS Complete High Spd 12-Bit | Analog to Digital Converters - ADC IC 16-BIT SAMPLING |
Lifecycle Status: | PRODUCTION (Last Updated: 6 days ago) | PRODUCTION (Last Updated: 5 days ago) |
Factory Lead Time: | 12 Weeks | 10 Weeks |
Mounting Type: | Through Hole | - |
Package / Case: | 24-CDIP (0.300, 7.62mm) | CDIP |
Surface Mount: | NO | - |
Number of Pins: | 24 | 16 |
Operating Temperature: | -55°C~125°C | - |
Packaging: | Tube | - |
JESD-609 Code: | e0 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 24 | 16 |
Terminal Finish: | Tin/Lead (Sn/Pb) | Tin/Lead (Sn/Pb) |
Max Power Dissipation: | 215mW | 630mW |
Terminal Position: | DUAL | - |
Peak Reflow Temperature (Cel): | NOT APPLICABLE | NOT SPECIFIED |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 12V |
Terminal Pitch: | 2.54mm | 2.54mm |
Reach Compliance Code: | not_compliant | not_compliant |
Time@Peak Reflow Temperature-Max (s): | NOT APPLICABLE | NOT SPECIFIED |
Base Part Number: | AD7572 | AD677 |
Pin Count: | 24 | 16 |
Qualification Status: | Qualified | Qualified |
Polarity: | Unipolar | Bipolar |
Configuration: | ADC | - |
Number of Channels: | 1 | 1 |
Number of Bits: | 12 | 16 |
Input Type: | Single Ended | - |
Architecture: | SAR | - |
Reference Type: | Internal | - |
Data Interface: | Parallel | - |
Resolution: | 1.5 B | 2 B |
Voltage - Supply, Analog: | 5V -15V | - |
Voltage - Supply, Digital: | 5V -15V | - |
Number of Analog In Channels: | 1 | 1 |
Output Bit Code: | OFFSET BINARY, COMPLEMENTARY OFFSET BINARY | BINARY |
Power Consumption: | 135mW | - |
Integral Nonlinearity (INL): | 1 LSB | 1 LSB |
Ratio - S/H:ADC: | 0:1 | - |
Analog Input Voltage-Max: | 2.5V | - |
Negative Supply Voltage-Nom: | -15V | -12V |
Differential Nonlinearity: | 1 LSB | - |
Analog Input Voltage-Min: | -2.5V | - |
Height Seated (Max): | 5.08mm | - |
Width: | 7.62mm | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Mount: | - | Through Hole |
Contact Plating: | - | Lead, Tin |
Usage Level: | - | Military grade |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -55°C |
Temperature Grade: | - | MILITARY |
Interface: | - | Serial |
Power Dissipation: | - | 630mW |
Converter Type: | - | ADC, SUCCESSIVE APPROXIMATION |
Supply Type: | - | Dual |
Sampling Rate: | - | 100 ksps |
Max Dual Supply Voltage: | - | 12.6V |
Min Dual Supply Voltage: | - | 11.4V |
Screening Level: | - | MIL-STD-883 |
Dual Supply Voltage: | - | 12V |
Signal to Noise Ratio (SNR): | - | 89 dB |

5962-8759101LX
(In Stock: 2488)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$301.409010
$301.41
10
$284.348123
$2,843.48
100
$268.252946
$26,825.29
500
$253.068817
$126,534.41
1000
$238.744167
$238,744.17
Minimum: 1 Multiples: 1
Unit Price: $301.409010
Ext Price: $301.41
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools