5962-8759101LX alternative parts: 5962-8876404XX

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Analog to Digital Converters - ADC LC2MOS Complete High Spd 12-Bit
Analog to Digital Converters - ADC High Spd 4-CH 8-Bit CMOS IC
Lifecycle Status:
PRODUCTION (Last Updated: 6 days ago)
PRODUCTION (Last Updated: 4 days ago)
Factory Lead Time:
12 Weeks
12 Weeks
Mounting Type:
Through Hole
-
Package / Case:
24-CDIP (0.300, 7.62mm)
CDIP
Surface Mount:
NO
NO
Number of Pins:
24
28
Operating Temperature:
-55°C~125°C
-
Packaging:
Tube
-
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
24
28
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn/Pb)
Max Power Dissipation:
215mW
100mW
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
NOT APPLICABLE
NOT SPECIFIED
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
2.54mm
Reach Compliance Code:
not_compliant
not_compliant
Time@Peak Reflow Temperature-Max (s):
NOT APPLICABLE
NOT SPECIFIED
Base Part Number:
AD7572
AD7828
Pin Count:
24
28
Qualification Status:
Qualified
Qualified
Polarity:
Unipolar
Unipolar
Configuration:
ADC
-
Number of Channels:
1
-
Number of Bits:
12
8
Input Type:
Single Ended
-
Architecture:
SAR
-
Reference Type:
Internal
-
Data Interface:
Parallel
-
Resolution:
1.5 B
1 B
Voltage - Supply, Analog:
5V -15V
-
Voltage - Supply, Digital:
5V -15V
-
Number of Analog In Channels:
1
8
Output Bit Code:
OFFSET BINARY, COMPLEMENTARY OFFSET BINARY
BINARY, COMPLEMENTARY OFFSET BINARY
Power Consumption:
135mW
50mW
Integral Nonlinearity (INL):
1 LSB
-
Ratio - S/H:ADC:
0:1
-
Analog Input Voltage-Max:
2.5V
5V
Negative Supply Voltage-Nom:
-15V
-
Differential Nonlinearity:
1 LSB
-
Analog Input Voltage-Min:
-2.5V
-
Height Seated (Max):
5.08mm
5.59mm
Width:
7.62mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Max Operating Temperature:
-
125°C
Min Operating Temperature:
-
-55°C
Terminal Form:
-
THROUGH-HOLE
Temperature Grade:
-
MILITARY
Interface:
-
Parallel
Converter Type:
-
ADC, FLASH METHOD
Sampling Rate:
-
50 ksps
Sample and Hold / Track and Hold:
-
TRACK
Number of A/D Converters:
-
1
Conversion Time-Max:
-
2μs
Number of Analog Inputs:
-
8
5962-8759101LX

5962-8759101LX

(In Stock: 2488)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $301.409010

    $301.41

  • 10

    $284.348123

    $2,843.48

  • 100

    $268.252946

    $26,825.29

  • 500

    $253.068817

    $126,534.41

  • 1000

    $238.744167

    $238,744.17

Minimum: 1 Multiples: 1

Unit Price: $301.409010

Ext Price: $301.41

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity