5962-8759101LX alternative parts: 5962-9063201M3A
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Analog to Digital Converters - ADC LC2MOS Complete High Spd 12-Bit | Single Channel Single ADC SAR 100ksps 12-bit Parallel/Serial 28-Pin LCC Tube |
Lifecycle Status: | PRODUCTION (Last Updated: 6 days ago) | PRODUCTION (Last Updated: 1 week ago) |
Factory Lead Time: | 12 Weeks | 10 Weeks |
Mounting Type: | Through Hole | - |
Package / Case: | 24-CDIP (0.300, 7.62mm) | LCC |
Surface Mount: | NO | - |
Number of Pins: | 24 | 28 |
Operating Temperature: | -55°C~125°C | - |
Packaging: | Tube | Rail/Tube |
JESD-609 Code: | e0 | e4 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 24 | 28 |
Terminal Finish: | Tin/Lead (Sn/Pb) | Gold (Au) |
Max Power Dissipation: | 215mW | 60mW |
Terminal Position: | DUAL | QUAD |
Peak Reflow Temperature (Cel): | NOT APPLICABLE | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 2.54mm | - |
Reach Compliance Code: | not_compliant | - |
Time@Peak Reflow Temperature-Max (s): | NOT APPLICABLE | - |
Base Part Number: | AD7572 | AD7870 |
Pin Count: | 24 | 28 |
Qualification Status: | Qualified | Qualified |
Polarity: | Unipolar | Bipolar |
Configuration: | ADC | - |
Number of Channels: | 1 | 1 |
Number of Bits: | 12 | 12 |
Input Type: | Single Ended | - |
Architecture: | SAR | - |
Reference Type: | Internal | - |
Data Interface: | Parallel | - |
Resolution: | 1.5 B | 1.5 B |
Voltage - Supply, Analog: | 5V -15V | - |
Voltage - Supply, Digital: | 5V -15V | - |
Number of Analog In Channels: | 1 | 1 |
Output Bit Code: | OFFSET BINARY, COMPLEMENTARY OFFSET BINARY | BINARY |
Power Consumption: | 135mW | 60mW |
Integral Nonlinearity (INL): | 1 LSB | 1 LSB |
Ratio - S/H:ADC: | 0:1 | - |
Analog Input Voltage-Max: | 2.5V | 3V |
Negative Supply Voltage-Nom: | -15V | -5V |
Differential Nonlinearity: | 1 LSB | 1 LSB |
Analog Input Voltage-Min: | -2.5V | -3V |
Height Seated (Max): | 5.08mm | - |
Width: | 7.62mm | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Contact Plating: | - | Lead, Tin |
Mount: | - | Surface Mount |
Usage Level: | - | Military grade |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -25°C |
Temperature Grade: | - | MILITARY |
Interface: | - | 2-Wire, Parallel, Serial |
Power Dissipation: | - | 95mW |
Converter Type: | - | ADC, SUCCESSIVE APPROXIMATION |
Supply Type: | - | Dual |
Sampling Rate: | - | 100 ksps |
Max Dual Supply Voltage: | - | 5.25V |
Linearity Error-Max (EL): | - | 0.0244% |
Min Dual Supply Voltage: | - | 4.75V |
Sample and Hold / Track and Hold: | - | TRACK |
Screening Level: | - | MIL-STD-883 |
Dual Supply Voltage: | - | 5V |
Output Format: | - | SERIAL, PARALLEL, WORD |
Signal to Noise Ratio (SNR): | - | 72 dB |
Conversion Time-Max: | - | 9μs |
Radiation Hardening: | - | No |

5962-8759101LX
(In Stock: 2488)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$301.409010
$301.41
10
$284.348123
$2,843.48
100
$268.252946
$26,825.29
500
$253.068817
$126,534.41
1000
$238.744167
$238,744.17
Minimum: 1 Multiples: 1
Unit Price: $301.409010
Ext Price: $301.41
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools