5962-87701022A alternative parts: 5962-8770002EA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DAC 2-CH R-2R 8-bit 20-Pin CLLCC | DAC 1-CH Segment 8-bit 16-Pin CDIP Tube |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | PRODUCTION (Last Updated: 4 months ago) |
Package / Case: | 20-CLCC | 16-CDIP (0.300, 7.62mm) |
Surface Mount: | YES | - |
Mounting Type: | Surface Mount | Through Hole |
Contact Plating: | Lead, Tin | Lead, Tin |
Number of Pins: | 20 | 16 |
Usage Level: | Military grade | Military grade |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
JESD-609 Code: | e4 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 20 | 16 |
Terminal Finish: | Gold (Au) | Tin/Lead (Sn63Pb37) |
Max Power Dissipation: | 30mW | - |
Terminal Position: | QUAD | DUAL |
Number of Functions: | 2 | 1 |
Supply Voltage: | 5V | 5V |
Base Part Number: | AD7528 | AD7524 |
Pin Count: | 20 | 16 |
Qualification Status: | Qualified | Qualified |
Output Type: | Current - Unbuffered | Current - Unbuffered |
Max Supply Voltage: | 15V | 15V |
Min Supply Voltage: | 5V | 5V |
Number of Bits: | 8 | 8 |
Architecture: | R-2R | R-2R |
Converter Type: | D/A CONVERTER | D/A CONVERTER |
Reference Type: | External | External |
Data Interface: | Parallel | Parallel |
Differential Output: | No | Yes |
Resolution: | 1 B | 1 B |
Sampling Rate: | 5.6 Msps | - |
Voltage - Supply, Analog: | 5V~15V | 5V~15V |
Voltage - Supply, Digital: | 5V~15V | 5V~15V |
Settling Time: | 400ns | 500ns |
Integral Nonlinearity (INL): | 0.5 LSB | 0.5 LSB |
Input Bit Code: | BINARY, OFFSET BINARY | BINARY |
Number of Converters: | 2 | - |
Conversion Rate: | 5.6 Msps | 4 Msps |
INL/DNL (LSB): | ±0.5 (Max), ±1 (Max) | ±0.5 (Max), - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Mount: | - | Through Hole |
Peak Reflow Temperature (Cel): | - | NOT APPLICABLE |
Terminal Pitch: | - | 2.54mm |
Reach Compliance Code: | - | not_compliant |
Time@Peak Reflow Temperature-Max (s): | - | NOT APPLICABLE |
Number of DAC Channels: | - | 1 |
Width: | - | 7.62mm |

5962-87701022A
(In Stock: 2806)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$114.668091
$114.67
10
$108.177444
$1,081.77
100
$102.054193
$10,205.42
500
$96.277540
$48,138.77
1000
$90.827868
$90,827.87
Minimum: 1 Multiples: 1
Unit Price: $114.668091
Ext Price: $114.67
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity