5962-87701022A alternative parts: 5962-8778902EA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DAC 2-CH R-2R 8-bit 20-Pin CLLCC
DAC 1-CH R-2R 8-bit 16-Pin SBCDIP Tube
Factory Lead Time:
10 Weeks
10 Weeks
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 1 week ago)
Package / Case:
20-CLCC
D
Surface Mount:
YES
NO
Mounting Type:
Surface Mount
-
Contact Plating:
Lead, Tin
Lead, Tin
Number of Pins:
20
16
Usage Level:
Military grade
Military grade
Operating Temperature:
-55°C~125°C
-
JESD-609 Code:
e4
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
16
Terminal Finish:
Gold (Au)
-
Max Power Dissipation:
30mW
-
Terminal Position:
QUAD
-
Number of Functions:
2
1
Supply Voltage:
5V
5V
Base Part Number:
AD7528
AD558
Pin Count:
20
16
Qualification Status:
Qualified
-
Output Type:
Current - Unbuffered
Voltage
Max Supply Voltage:
15V
16.5V
Min Supply Voltage:
5V
4.5V
Number of Bits:
8
8
Architecture:
R-2R
-
Converter Type:
D/A CONVERTER
-
Reference Type:
External
-
Data Interface:
Parallel
-
Differential Output:
No
-
Resolution:
1 B
1 B
Sampling Rate:
5.6 Msps
-
Voltage - Supply, Analog:
5V~15V
-
Voltage - Supply, Digital:
5V~15V
-
Settling Time:
400ns
800 ns
Integral Nonlinearity (INL):
0.5 LSB
0.375 LSB
Input Bit Code:
BINARY, OFFSET BINARY
BINARY
Number of Converters:
2
-
Conversion Rate:
5.6 Msps
-
INL/DNL (LSB):
±0.5 (Max), ±1 (Max)
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Packaging:
-
Rail/Tube
Max Operating Temperature:
-
125°C
Min Operating Temperature:
-
-55°C
Terminal Form:
-
THROUGH-HOLE
Terminal Pitch:
-
2.54mm
Polarity:
-
Unipolar
Temperature Grade:
-
MILITARY
Number of Channels:
-
1
Interface:
-
Parallel
Screening Level:
-
38535Q/M;38534H;883B
Height Seated (Max):
-
5.08mm
Width:
-
7.62mm
Radiation Hardening:
-
No
5962-87701022A

5962-87701022A

(In Stock: 2806)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $114.668091

    $114.67

  • 10

    $108.177444

    $1,081.77

  • 100

    $102.054193

    $10,205.42

  • 500

    $96.277540

    $48,138.77

  • 1000

    $90.827868

    $90,827.87

Minimum: 1 Multiples: 1

Unit Price: $114.668091

Ext Price: $114.67

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity