5962-87701022A alternative parts: 5962-89932012A

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DAC 2-CH R-2R 8-bit 20-Pin CLLCC
DAC 1-CH Current Steering 8-bit 20-Pin CLLCC Tube
Factory Lead Time:
10 Weeks
12 Weeks
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 1 week ago)
Package / Case:
20-CLCC
20-CLCC
Surface Mount:
YES
YES
Mounting Type:
Surface Mount
Surface Mount
Contact Plating:
Lead, Tin
Gold
Number of Pins:
20
20
Usage Level:
Military grade
Military grade
Operating Temperature:
-55°C~125°C
-55°C~125°C
JESD-609 Code:
e4
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
20
Terminal Finish:
Gold (Au)
Tin/Lead (Sn/Pb)
Max Power Dissipation:
30mW
-
Terminal Position:
QUAD
QUAD
Number of Functions:
2
1
Supply Voltage:
5V
15V
Base Part Number:
AD7528
DAC08
Pin Count:
20
20
Qualification Status:
Qualified
Qualified
Output Type:
Current - Unbuffered
Current - Unbuffered
Max Supply Voltage:
15V
-
Min Supply Voltage:
5V
-
Number of Bits:
8
8
Architecture:
R-2R
Multiplying DAC
Converter Type:
D/A CONVERTER
D/A CONVERTER
Reference Type:
External
External
Data Interface:
Parallel
Parallel
Differential Output:
No
Yes
Resolution:
1 B
1 B
Sampling Rate:
5.6 Msps
11.8 Msps
Voltage - Supply, Analog:
5V~15V
±4.5V~18V
Voltage - Supply, Digital:
5V~15V
9V~36V
Settling Time:
400ns
85ns (Typ)
Integral Nonlinearity (INL):
0.5 LSB
-
Input Bit Code:
BINARY, OFFSET BINARY
BINARY
Number of Converters:
2
1
Conversion Rate:
5.6 Msps
11.8 Msps
INL/DNL (LSB):
±0.5 (Max), ±1 (Max)
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Packaging:
-
Tube
Terminal Form:
-
NO LEAD
Peak Reflow Temperature (Cel):
-
NOT APPLICABLE
Reach Compliance Code:
-
not_compliant
Time@Peak Reflow Temperature-Max (s):
-
NOT APPLICABLE
Polarity:
-
Unipolar
Max Dual Supply Voltage:
-
18V
Min Dual Supply Voltage:
-
4.5V
Dual Supply Voltage:
-
15V
Negative Supply Voltage-Nom:
-
-15V
Height Seated (Max):
-
2.54mm
5962-87701022A

5962-87701022A

(In Stock: 2806)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $114.668091

    $114.67

  • 10

    $108.177444

    $1,081.77

  • 100

    $102.054193

    $10,205.42

  • 500

    $96.277540

    $48,138.77

  • 1000

    $90.827868

    $90,827.87

Minimum: 1 Multiples: 1

Unit Price: $114.668091

Ext Price: $114.67

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity