5962-87701022A alternative parts: 5962-8969701XA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DAC 2-CH R-2R 8-bit 20-Pin CLLCC | DAC 1-CH Resistor-String 16-bit 28-Pin CDIP Tube |
Factory Lead Time: | 10 Weeks | 12 Weeks |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | PRODUCTION (Last Updated: 3 months ago) |
Package / Case: | 20-CLCC | 28-CDIP (0.600, 15.24mm) |
Surface Mount: | YES | NO |
Mounting Type: | Surface Mount | Through Hole |
Contact Plating: | Lead, Tin | Lead, Tin |
Number of Pins: | 20 | 28 |
Usage Level: | Military grade | Military grade |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
JESD-609 Code: | e4 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 20 | 28 |
Terminal Finish: | Gold (Au) | Tin/Lead (Sn/Pb) |
Max Power Dissipation: | 30mW | - |
Terminal Position: | QUAD | DUAL |
Number of Functions: | 2 | 1 |
Supply Voltage: | 5V | 15V |
Base Part Number: | AD7528 | AD7846 |
Pin Count: | 20 | 28 |
Qualification Status: | Qualified | Qualified |
Output Type: | Current - Unbuffered | Voltage - Buffered |
Max Supply Voltage: | 15V | - |
Min Supply Voltage: | 5V | - |
Number of Bits: | 8 | 16 |
Architecture: | R-2R | String DAC |
Converter Type: | D/A CONVERTER | D/A CONVERTER |
Reference Type: | External | External |
Data Interface: | Parallel | Parallel |
Differential Output: | No | No |
Resolution: | 1 B | 2 B |
Sampling Rate: | 5.6 Msps | 143 ksps |
Voltage - Supply, Analog: | 5V~15V | ±11.4V~15.75V |
Voltage - Supply, Digital: | 5V~15V | 4.75V~5.25V |
Settling Time: | 400ns | 9μs |
Integral Nonlinearity (INL): | 0.5 LSB | 16 LSB |
Input Bit Code: | BINARY, OFFSET BINARY | BINARY, OFFSET BINARY |
Number of Converters: | 2 | 1 |
Conversion Rate: | 5.6 Msps | 143 ksps |
INL/DNL (LSB): | ±0.5 (Max), ±1 (Max) | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Terminal Pitch: | - | 2.54mm |
Polarity: | - | Bipolar, Unipolar |
Max Dual Supply Voltage: | - | 15.75V |
Linearity Error-Max (EL): | - | 0.024% |
Min Dual Supply Voltage: | - | 11.4V |
Screening Level: | - | 38535Q/M;38534H;883B |
Dual Supply Voltage: | - | 15V |
Negative Supply Voltage-Nom: | - | -15V |
Length: | - | 37.85mm |
Height Seated (Max): | - | 5.72mm |

5962-87701022A
(In Stock: 2806)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$114.668091
$114.67
10
$108.177444
$1,081.77
100
$102.054193
$10,205.42
500
$96.277540
$48,138.77
1000
$90.827868
$90,827.87
Minimum: 1 Multiples: 1
Unit Price: $114.668091
Ext Price: $114.67
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity