5962-87701022A alternative parts: AD7533TE/883B
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DAC 2-CH R-2R 8-bit 20-Pin CLLCC | Fixed Power Inductor 82uH 10% Fixed Power Inductor 82uH 10% |
Factory Lead Time: | 10 Weeks | - |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | - |
Package / Case: | 20-CLCC | LCC |
Surface Mount: | YES | YES |
Mounting Type: | Surface Mount | - |
Contact Plating: | Lead, Tin | Gold |
Number of Pins: | 20 | 20 |
Usage Level: | Military grade | Military grade |
Operating Temperature: | -55°C~125°C | - |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | no | yes |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 20 | 20 |
Terminal Finish: | Gold (Au) | - |
Max Power Dissipation: | 30mW | 30mW |
Terminal Position: | QUAD | QUAD |
Number of Functions: | 2 | 2 |
Supply Voltage: | 5V | 15V |
Base Part Number: | AD7528 | AD7533 |
Pin Count: | 20 | 20 |
Qualification Status: | Qualified | Not Qualified |
Output Type: | Current - Unbuffered | - |
Max Supply Voltage: | 15V | 16.5V |
Min Supply Voltage: | 5V | 5V |
Number of Bits: | 8 | 10 |
Architecture: | R-2R | - |
Converter Type: | D/A CONVERTER | D/A CONVERTER |
Reference Type: | External | - |
Data Interface: | Parallel | - |
Differential Output: | No | - |
Resolution: | 1 B | 1.25 B |
Sampling Rate: | 5.6 Msps | 1.7 Msps |
Voltage - Supply, Analog: | 5V~15V | - |
Voltage - Supply, Digital: | 5V~15V | - |
Settling Time: | 400ns | 600 ns |
Integral Nonlinearity (INL): | 0.5 LSB | - |
Input Bit Code: | BINARY, OFFSET BINARY | BINARY, OFFSET BINARY |
Number of Converters: | 2 | 1 |
Conversion Rate: | 5.6 Msps | 1.7 Msps |
INL/DNL (LSB): | ±0.5 (Max), ±1 (Max) | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Lead Free |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -55°C |
Terminal Form: | - | NO LEAD |
Peak Reflow Temperature (Cel): | - | NOT APPLICABLE |
Reach Compliance Code: | - | not_compliant |
Time@Peak Reflow Temperature-Max (s): | - | NOT APPLICABLE |
Operating Supply Voltage: | - | 15V |
Temperature Grade: | - | MILITARY |
Interface: | - | Parallel |
Power Dissipation: | - | 30mW |
Supply Current-Max: | - | 2mA |
Max Output Voltage: | - | 20V |
Min Input Voltage: | - | -10V |
Max Input Voltage: | - | 10V |
Min Output Voltage: | - | 0V |
Screening Level: | - | MIL-STD-883 |
Length: | - | 8.89mm |
Height Seated (Max): | - | 2.54mm |
Width: | - | 8.89mm |

5962-87701022A
(In Stock: 2806)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$114.668091
$114.67
10
$108.177444
$1,081.77
100
$102.054193
$10,205.42
500
$96.277540
$48,138.77
1000
$90.827868
$90,827.87
Minimum: 1 Multiples: 1
Unit Price: $114.668091
Ext Price: $114.67
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity