5962-8771602EA alternative parts: 5962-87716022A
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Analog Multiplexer Single 8:1 16-Pin CDIP Tube | Analog Multiplexer Single 8:1 20-Pin LCC Tube |
Lifecycle Status: | PRODUCTION (Last Updated: 1 week ago) | PRODUCTION (Last Updated: 4 weeks ago) |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Package / Case: | Q | - |
Surface Mount: | NO | YES |
Number of Pins: | 16 | 20 |
Turn Off Delay Time: | 400 ns | 400 ns |
Usage Level: | Military grade | Military grade |
Packaging: | Rail/Tube | - |
JESD-609 Code: | e0 | - |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 20 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 300Ohm | 400Ohm |
Terminal Finish: | Tin/Lead (Sn63Pb37) | - |
Max Operating Temperature: | 125°C | 125°C |
Min Operating Temperature: | -55°C | -55°C |
Additional Feature: | OVERVOLTAGE PROTECTION | OVERVOLTAGE PROTECTION |
Terminal Position: | DUAL | QUAD |
Terminal Form: | THROUGH-HOLE | NO LEAD |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | NOT SPECIFIED |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Terminal Pitch: | 2.54mm | - |
Reach Compliance Code: | not_compliant | not_compliant |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED |
Base Part Number: | MUX08 | MUX08 |
Pin Count: | 16 | 20 |
Temperature Grade: | MILITARY | MILITARY |
Number of Channels: | 1 | 1 |
Analog IC - Other Type: | SINGLE-ENDED MULTIPLEXER | SINGLE-ENDED MULTIPLEXER |
Operating Supply Current: | 12mA | 12mA |
Propagation Delay: | 2.1 μs | 2.1 μs |
Turn On Delay Time: | 2 μs | 2 μs |
Number of Inputs: | 8 | - |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Max Dual Supply Voltage: | 18V | 18V |
Off-state Isolation-Nom: | 60 dB | 60 dB |
On-state Resistance Match-Nom: | 80Ohm | 80Ohm |
Switching: | BREAK-BEFORE-MAKE | BREAK-BEFORE-MAKE |
Switch-on Time-Max: | 2000ns | - |
Width: | 7.62mm | 8.89mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Contact Plating: | - | Gold |
Qualification Status: | - | Qualified |
Screening Level: | - | MIL-STD-883 |
High Level Output Current: | - | 25mA |
Length: | - | 8.89mm |
Height Seated (Max): | - | 2.54mm |

5962-8771602EA
(In Stock: 962)
Analog Devices Inc.United States