5962-8771602EA alternative parts: 5962-8853901EA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Analog Multiplexer Single 8:1 16-Pin CDIP Tube | SP Amp INSTR Amp Single ±18V 16-Pin SBCDIP Tube |
Lifecycle Status: | PRODUCTION (Last Updated: 1 week ago) | PRODUCTION (Last Updated: 4 weeks ago) |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Package / Case: | Q | 16-CDIP (0.300, 7.62mm) |
Surface Mount: | NO | - |
Number of Pins: | 16 | 16 |
Turn Off Delay Time: | 400 ns | - |
Usage Level: | Military grade | Military grade |
Packaging: | Rail/Tube | Tube |
JESD-609 Code: | e0 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 300Ohm | - |
Terminal Finish: | Tin/Lead (Sn63Pb37) | Tin/Lead (Sn63Pb37) |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -55°C | - |
Additional Feature: | OVERVOLTAGE PROTECTION | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | THROUGH-HOLE | - |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Terminal Pitch: | 2.54mm | - |
Reach Compliance Code: | not_compliant | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | MUX08 | AD524 |
Pin Count: | 16 | 16 |
Temperature Grade: | MILITARY | - |
Number of Channels: | 1 | - |
Analog IC - Other Type: | SINGLE-ENDED MULTIPLEXER | - |
Operating Supply Current: | 12mA | - |
Propagation Delay: | 2.1 μs | - |
Turn On Delay Time: | 2 μs | - |
Number of Inputs: | 8 | - |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Max Dual Supply Voltage: | 18V | - |
Off-state Isolation-Nom: | 60 dB | - |
On-state Resistance Match-Nom: | 80Ohm | - |
Switching: | BREAK-BEFORE-MAKE | - |
Switch-on Time-Max: | 2000ns | - |
Width: | 7.62mm | 7.87mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Contact Plating: | - | Lead, Tin |
Mount: | - | Through Hole |
Mounting Type: | - | Through Hole |
Number of Elements: | - | 5 |
Operating Temperature: | - | -55°C~125°C |
Max Power Dissipation: | - | 280mW |
Qualification Status: | - | Qualified |
Number of Circuits: | - | 1 |
Power Dissipation: | - | 280mW |
Current - Supply: | - | 5mA |
Slew Rate: | - | 5V/μs |
Amplifier Type: | - | Instrumentation |
Common Mode Rejection Ratio: | - | 70 dB |
Current - Input Bias: | - | 1μA |
Voltage - Supply, Single/Dual (±): | - | ±6V~18V |
Input Offset Voltage (Vos): | - | 100μV |
Gain Bandwidth Product: | - | 1MHz |
Power Supply Rejection Ratio (PSRR): | - | 75dB |
Voltage - Input Offset: | - | 1mV |
-3db Bandwidth: | - | 1MHz |
Screening Level: | - | MIL-STD-883 |
Dual Supply Voltage: | - | 15V |
Voltage Gain-Min: | - | 1 |
Voltage Gain-Nom: | - | 10 |
Height: | - | 3.56mm |
Length: | - | 21.34mm |
Radiation Hardening: | - | No |

5962-8771602EA
(In Stock: 962)
Analog Devices Inc.United States