5962-8771602EA alternative parts: 5962-9313101MPA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Analog Multiplexer Single 8:1 16-Pin CDIP Tube | OP Amp Single Current Fdbk ±18V 8-Pin CDIP Tube |
Lifecycle Status: | PRODUCTION (Last Updated: 1 week ago) | PRODUCTION (Last Updated: 1 week ago) |
Factory Lead Time: | 12 Weeks | 10 Weeks |
Package / Case: | Q | Q |
Surface Mount: | NO | NO |
Number of Pins: | 16 | 8 |
Turn Off Delay Time: | 400 ns | - |
Usage Level: | Military grade | Military grade |
Packaging: | Rail/Tube | Tube |
JESD-609 Code: | e0 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 8 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 300Ohm | - |
Terminal Finish: | Tin/Lead (Sn63Pb37) | Tin/Lead (Sn/Pb) |
Max Operating Temperature: | 125°C | 125°C |
Min Operating Temperature: | -55°C | -55°C |
Additional Feature: | OVERVOLTAGE PROTECTION | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | THROUGH-HOLE | THROUGH-HOLE |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | - |
Terminal Pitch: | 2.54mm | 2.54mm |
Reach Compliance Code: | not_compliant | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | MUX08 | AD811 |
Pin Count: | 16 | 8 |
Temperature Grade: | MILITARY | MILITARY |
Number of Channels: | 1 | - |
Analog IC - Other Type: | SINGLE-ENDED MULTIPLEXER | - |
Operating Supply Current: | 12mA | - |
Propagation Delay: | 2.1 μs | - |
Turn On Delay Time: | 2 μs | - |
Number of Inputs: | 8 | - |
Neg Supply Voltage-Nom (Vsup): | -15V | - |
Max Dual Supply Voltage: | 18V | 18V |
Off-state Isolation-Nom: | 60 dB | - |
On-state Resistance Match-Nom: | 80Ohm | - |
Switching: | BREAK-BEFORE-MAKE | - |
Switch-on Time-Max: | 2000ns | - |
Width: | 7.62mm | 7.62mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Contact Plating: | - | Lead, Tin |
Number of Elements: | - | 1 |
Max Supply Voltage: | - | 18V |
Quiescent Current: | - | 16mA |
Slew Rate: | - | 2500 V/μs |
Architecture: | - | CURRENT-FEEDBACK |
Amplifier Type: | - | OPERATIONAL AMPLIFIER |
Common Mode Rejection Ratio: | - | 50 dB |
Input Offset Voltage (Vos): | - | 500μV |
Unity Gain BW-Nom: | - | 1000000 kHz |
Power Supply Rejection Ratio (PSRR): | - | 60dB |
Low-Offset: | - | NO |
Frequency Compensation: | - | YES |
Low-Bias: | - | NO |
Micropower: | - | NO |
Min Dual Supply Voltage: | - | 4.5V |
Programmable Power: | - | NO |
Input Bias Current: | - | 2μA |
Wideband: | - | YES |
Input Voltage Noise Density: | - | 1.9nV/sqrt Hz |
Radiation Hardening: | - | No |

5962-8771602EA
(In Stock: 962)
Analog Devices Inc.United States