5962-8771602EA alternative parts: 5962-9063301MCA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Analog Multiplexer Single 8:1 16-Pin CDIP Tube
Precision Amplifiers IC QUAD PREC OP-AMP
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
12 Weeks
12 Weeks
Package / Case:
Q
14-CDIP (0.300, 7.62mm)
Surface Mount:
NO
NO
Number of Pins:
16
14
Turn Off Delay Time:
400 ns
-
Usage Level:
Military grade
Military grade
Packaging:
Rail/Tube
Tube
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
14
ECCN Code:
EAR99
EAR99
Resistance:
300Ohm
-
Terminal Finish:
Tin/Lead (Sn63Pb37)
Tin/Lead (Sn63Pb37)
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Additional Feature:
OVERVOLTAGE PROTECTION
-
Terminal Position:
DUAL
DUAL
Terminal Form:
THROUGH-HOLE
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Number of Functions:
1
4
Supply Voltage:
15V
15V
Terminal Pitch:
2.54mm
-
Reach Compliance Code:
not_compliant
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
MUX08
AD713
Pin Count:
16
14
Temperature Grade:
MILITARY
-
Number of Channels:
1
4
Analog IC - Other Type:
SINGLE-ENDED MULTIPLEXER
-
Operating Supply Current:
12mA
-
Propagation Delay:
2.1 μs
-
Turn On Delay Time:
2 μs
-
Number of Inputs:
8
-
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Max Dual Supply Voltage:
18V
-
Off-state Isolation-Nom:
60 dB
-
On-state Resistance Match-Nom:
80Ohm
-
Switching:
BREAK-BEFORE-MAKE
-
Switch-on Time-Max:
2000ns
-
Width:
7.62mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Contact Plating:
-
Lead, Tin
Mounting Type:
-
Through Hole
Operating Temperature:
-
-55°C~125°C TA
Series:
-
Military, MIL-STD-883
Qualification Status:
-
Qualified
Quiescent Current:
-
10mA
Slew Rate:
-
20V/μs
Architecture:
-
VOLTAGE-FEEDBACK
Amplifier Type:
-
J-FET
Common Mode Rejection Ratio:
-
72 dB
Current - Input Bias:
-
40pA
Voltage - Supply, Single/Dual (±):
-
±4.5V~18V
Input Offset Voltage (Vos):
-
300μV
Gain Bandwidth Product:
-
4MHz
Unity Gain BW-Nom:
-
4000 kHz
Voltage Gain:
-
112.04dB
Average Bias Current-Max (IIB):
-
0.0002μA
Power Supply Rejection Ratio (PSRR):
-
95dB
Low-Offset:
-
NO
Frequency Compensation:
-
YES
Supply Voltage Limit-Max:
-
18V
Low-Bias:
-
YES
Bias Current-Max (IIB) @25C:
-
0.0002μA
Dual Supply Voltage:
-
15V
Neg Supply Voltage-Max (Vsup):
-
-18V
Input Offset Current-Max (IIO):
-
0.077μA
Input Voltage Noise Density:
-
45nV/sqrt Hz
Height Seated (Max):
-
5.08mm
Radiation Hardening:
-
No
5962-8771602EA

5962-8771602EA

(In Stock: 962)

Analog Devices Inc.