5962-8771602EA alternative parts: MUX08AQ/883C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Analog Multiplexer Single 8:1 16-Pin CDIP Tube
Analog Multiplexer Single 8: 1 16-Pin CDIP Tube
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
12 Weeks
12 Weeks
Package / Case:
Q
16-CDIP (0.300, 7.62mm)
Surface Mount:
NO
NO
Number of Pins:
16
16
Turn Off Delay Time:
400 ns
400 ns
Usage Level:
Military grade
Military grade
Packaging:
Rail/Tube
Tube
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Resistance:
300Ohm
300Ohm
Terminal Finish:
Tin/Lead (Sn63Pb37)
Tin/Lead (Sn63Pb37)
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Additional Feature:
OVERVOLTAGE PROTECTION
-
Terminal Position:
DUAL
DUAL
Terminal Form:
THROUGH-HOLE
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
NOT APPLICABLE
Number of Functions:
1
1
Supply Voltage:
15V
15V
Terminal Pitch:
2.54mm
2.54mm
Reach Compliance Code:
not_compliant
not_compliant
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT APPLICABLE
Base Part Number:
MUX08
MUX08
Pin Count:
16
16
Temperature Grade:
MILITARY
-
Number of Channels:
1
8
Analog IC - Other Type:
SINGLE-ENDED MULTIPLEXER
SINGLE-ENDED MULTIPLEXER
Operating Supply Current:
12mA
12mA
Propagation Delay:
2.1 μs
2.1 μs
Turn On Delay Time:
2 μs
2 μs
Number of Inputs:
8
8
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Max Dual Supply Voltage:
18V
18V
Off-state Isolation-Nom:
60 dB
60 dB
On-state Resistance Match-Nom:
80Ohm
21Ohm
Switching:
BREAK-BEFORE-MAKE
BREAK-BEFORE-MAKE
Switch-on Time-Max:
2000ns
-
Width:
7.62mm
7.62mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Mounting Type:
-
Through Hole
Operating Temperature:
-
-55°C~125°C
Qualification Status:
-
Not Qualified
Interface:
-
Parallel
Number of Circuits:
-
1
Power Dissipation:
-
247mW
On-State Resistance (Max):
-
300Ohm
Multiplexer/Demultiplexer Circuit:
-
8:1
Current - Leakage (IS(off)) (Max):
-
1μA
Channel Capacitance (CS(off), CD(off)):
-
2.5pF 7pF
Switch Time (Ton, Toff) (Max):
-
2μs, 400ns
Channel-to-Channel Matching (ΔRon):
-
21 Ω (Typ)
Signal Current-Max:
-
0.025A
5962-8771602EA

5962-8771602EA

(In Stock: 962)

Analog Devices Inc.