7103SD9V3QE alternative parts: 5236CDB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SWITCH TOGGLE SPDT 5A 120V
SWITCH TOGGLE SPDT 0.4VA 20V
Factory Lead Time:
14 Weeks
5 Weeks
Mount:
Brackets, Through Hole
PCB, Panel
Mounting Type:
Through Hole
Panel Mount
Housing Material:
Stainless Steel
Stainless Steel
Actuator Material:
Brass, Chrome Plated
Brass, Nickel Plated
Contact Materials:
Silver
Brass, Gold
ElectricalLife:
40,000 Cycles
50,000 Cycles
Operating Temperature:
-30°C~85°C
-40°C~85°C
Packaging:
Bulk
Tray
Series:
7000
5000
Published:
2012
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
PC Pin
PC Pin
Voltage - Rated DC:
28V
20V
Current Rating (Amps):
5A AC/DC
0.4VA AC/DC
Orientation:
Straight
Straight
Current Rating:
5A
6A
Termination Style:
PC Pin
PC Pin
Voltage - Rated AC:
120V
20V
Actuator Type:
Standard Round
Standard Round
Circuit:
SPDT
SPDT
Switch Function:
On-Off-On
On-On
Max Voltage Rating (AC):
250V
20V
Throw Configuration:
SP, SPDT
-
Illumination:
Non-Illuminated
Non-Illuminated
Max Voltage Rating (DC):
28V
20V
Illumination Type:
Illuminated, Non-Illuminated
-
Bushing Thread:
Unthreaded
1/4-40
Features:
Epoxy Sealed Terminals
Epoxy Sealed Terminals
Actuator Length:
12.45mm
10.50mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Gold
JESD-609 Code:
-
e4
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
HTS Code:
-
8536.50.90.65
Power Rating:
-
400mW
Body Length or Diameter:
-
13.2mm
Body Breadth:
-
7 mm
Panel Cutout Dimensions:
-
Circular - 6.50mm Dia
Contact Resistance:
-
10mOhm
Contact Current(DC)-Max:
-
0.02A
Sealing:
-
EPOXY TERMINAL SEALED
Mechanical Life:
-
100000 cycles
Switch Type:
-
TOGGLE SWITCH
Contact Current Rating:
-
400mA
Contact Current(AC)-Max:
-
0.02A
Contact (AC) Max Rating R Load:
-
.02A@20VAC
Contact (DC) Max Rating R Load:
-
.02A@20VDC
Body Height:
-
13.3mm
REACH SVHC:
-
No SVHC
7103SD9V3QE

7103SD9V3QE

(In Stock: 48)

C&K

Qty

Unit Price

Ext Price

  • 1

    $13.592387

    $13.59

  • 10

    $12.823007

    $128.23

  • 100

    $12.097176

    $1,209.72

  • 500

    $11.412430

    $5,706.22

  • 1000

    $10.766444

    $10,766.44

Minimum: 1 Multiples: 1

Unit Price: $13.592387

Ext Price: $13.59

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity