74HC595D,118 alternative parts: 74HC164PW-Q100J
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC SHIFT REGISTER 8BIT 16SOIC | IC SHIFT REG 8BIT SI-PO 14TSSOP |
Factory Lead Time: | 4 Weeks | 4 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.154, 3.90mm Width) | 14-TSSOP (0.173, 4.40mm Width) |
Surface Mount: | YES | - |
Number of Pins: | 16 | 14 |
Number of Elements: | 1 | 1 |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | 74HC | Automotive, AEC-Q100, 74HC |
JESD-609 Code: | e4 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 14 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Additional Feature: | SERIAL STANDARD OUTPUT FOR CASCADING | - |
Voltage - Supply: | 2V~6V | 2V~6V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 5V | 5V |
Frequency: | 100MHz | - |
Base Part Number: | 74HC595 | 74HC164 |
Function: | Serial to Parallel, Serial | Serial to Parallel |
Output Type: | Tri-State | Push-Pull |
Supply Voltage-Max (Vsup): | 6V | 6V |
Supply Voltage-Min (Vsup): | 2V | 2V |
Family: | HC/UH | HC/UH |
Logic Function: | Shift Register | Shift Register |
Output Characteristics: | 3-STATE | - |
Logic Type: | Shift Register | Shift Register |
Output Polarity: | TRUE | TRUE |
Number of Bits per Element: | 8 | 8 |
Trigger Type: | POSITIVE EDGE | POSITIVE EDGE |
Propagation Delay (tpd): | 265 ns | 255 ns |
fmax-Min: | 24 MHz | 24 MHz |
Count Direction: | RIGHT | - |
Length: | 9.9mm | 5mm |
Width: | 3.9mm | 4.4mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Gold |
Mount: | - | Surface Mount |
Usage Level: | - | Automotive grade |
Published: | - | 2013 |
Terminal Pitch: | - | 0.65mm |
Operating Supply Voltage: | - | 5V |
Quiescent Current: | - | 8μA |
Direction: | - | Unidirectional |
Radiation Hardening: | - | No |

74HC595D,118
(In Stock: 58837)
Nexperia USA Inc.United States