74HC595D,118 alternative parts: 74HCT166D,653

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SHIFT REGISTER 8BIT 16SOIC
IC SHIFT REG 8BIT PI-SO 16SOIC
Factory Lead Time:
4 Weeks
4 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.154, 3.90mm Width)
16-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
-
Number of Pins:
16
16
Number of Elements:
1
1
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
74HC
74HCT
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Additional Feature:
SERIAL STANDARD OUTPUT FOR CASCADING
CLOCK INHIBIT
Voltage - Supply:
2V~6V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
5V
5V
Frequency:
100MHz
-
Base Part Number:
74HC595
74HCT166
Function:
Serial to Parallel, Serial
Parallel or Serial to Serial
Output Type:
Tri-State
Push-Pull
Supply Voltage-Max (Vsup):
6V
-
Supply Voltage-Min (Vsup):
2V
-
Family:
HC/UH
HCT
Logic Function:
Shift Register
OR, Shift Register
Output Characteristics:
3-STATE
-
Logic Type:
Shift Register
Shift Register
Output Polarity:
TRUE
TRUE
Number of Bits per Element:
8
8
Trigger Type:
POSITIVE EDGE
POSITIVE EDGE
Propagation Delay (tpd):
265 ns
-
fmax-Min:
24 MHz
-
Count Direction:
RIGHT
-
Length:
9.9mm
-
Width:
3.9mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Gold
Mount:
-
Surface Mount
Published:
-
2013
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
Operating Supply Voltage:
-
5V
Load Capacitance:
-
50pF
Propagation Delay:
-
23 ns
Quiescent Current:
-
8μA
Turn On Delay Time:
-
60 ns
Direction:
-
Unidirectional
Number of Input Lines:
-
9
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
74HC595D,118

74HC595D,118

(In Stock: 58837)

Nexperia USA Inc.