74HC595D,118 alternative parts: 74HC595D-Q100,118

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SHIFT REGISTER 8BIT 16SOIC
NEXPERIA - 74HC595D-Q100,118 - SHIFT REGISTER, 8BIT, SIPO/SISO, SOIC-16
Factory Lead Time:
4 Weeks
4 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.154, 3.90mm Width)
16-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
-
Number of Pins:
16
16
Number of Elements:
1
1
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
74HC
Automotive, AEC-Q100, 74HC
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Additional Feature:
SERIAL STANDARD OUTPUT FOR CASCADING
-
Voltage - Supply:
2V~6V
2V~6V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
5V
5V
Frequency:
100MHz
-
Base Part Number:
74HC595
74HC595
Function:
Serial to Parallel, Serial
Serial to Parallel, Serial
Output Type:
Tri-State
Tri-State
Supply Voltage-Max (Vsup):
6V
6V
Supply Voltage-Min (Vsup):
2V
2V
Family:
HC/UH
HC/UH
Logic Function:
Shift Register
Shift Register
Output Characteristics:
3-STATE
3-STATE
Logic Type:
Shift Register
Shift Register
Output Polarity:
TRUE
TRUE
Number of Bits per Element:
8
8
Trigger Type:
POSITIVE EDGE
POSITIVE EDGE
Propagation Delay (tpd):
265 ns
-
fmax-Min:
24 MHz
24 MHz
Count Direction:
RIGHT
-
Length:
9.9mm
9.9mm
Width:
3.9mm
3.9mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Gold
Mount:
-
Surface Mount
Weight:
-
200.686274mg
Usage Level:
-
Automotive grade
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
Operating Supply Voltage:
-
5V
Propagation Delay:
-
240 ns
Turn On Delay Time:
-
265 ns
Direction:
-
Unidirectional
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
74HC595D,118

74HC595D,118

(In Stock: 58837)

Nexperia USA Inc.