74HC595D,118 alternative parts: 74HC164S14-13

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SHIFT REGISTER 8BIT 16SOIC
Counter Shift Registers 8-Bit Shift Register Logic HC SO-14
Factory Lead Time:
4 Weeks
16 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.154, 3.90mm Width)
14-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
-
Number of Pins:
16
14
Number of Elements:
1
1
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
74HC
74HC
JESD-609 Code:
e4
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
14
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Matte Tin (Sn)
Additional Feature:
SERIAL STANDARD OUTPUT FOR CASCADING
-
Voltage - Supply:
2V~6V
2V~6V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
5V
4.5V
Frequency:
100MHz
-
Base Part Number:
74HC595
-
Function:
Serial to Parallel, Serial
Serial to Parallel
Output Type:
Tri-State
Push-Pull
Supply Voltage-Max (Vsup):
6V
6V
Supply Voltage-Min (Vsup):
2V
2V
Family:
HC/UH
HC/UH
Logic Function:
Shift Register
Shift Register
Output Characteristics:
3-STATE
-
Logic Type:
Shift Register
Shift Register
Output Polarity:
TRUE
TRUE
Number of Bits per Element:
8
8
Trigger Type:
POSITIVE EDGE
POSITIVE EDGE
Propagation Delay (tpd):
265 ns
-
fmax-Min:
24 MHz
24 MHz
Count Direction:
RIGHT
RIGHT
Length:
9.9mm
8.74mm
Width:
3.9mm
3.99mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Weight:
-
259.19969mg
Published:
-
2015
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Operating Supply Voltage:
-
4.5V
Propagation Delay:
-
51 ns
Height:
-
1.45mm
74HC595D,118

74HC595D,118

(In Stock: 58837)

Nexperia USA Inc.