AD590KH alternative parts: AD590KRZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES AD590KH.TEMPERATURE TRANSDUCER, 2.5C, TO-52-3
IC, TEMPERATURE SENSOR, 8BIT, 2°C, SOIC - More Details
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Gold
Tin
Mount:
Through Hole
-
Mounting Type:
Through Hole
Surface Mount
Package / Case:
TO-206AC, TO-52-3 Metal Can
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
3
8
Test Conditions:
25°C
25°C
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Tube
JESD-609 Code:
e4
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
8
Termination:
Through Hole
-
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
POSITIVE ppm/°C
POSITIVE ppm/°C
Additional Feature:
TEMPERATURE COEFFICIENT 1 UA/K
TEMPERATURE COEFFICIENT 1 UA/K
Voltage - Supply:
4V~30V
4V~30V
Base Part Number:
AD590
AD590
Pin Count:
3
8
Output Type:
Analog Current
Analog Current
Power Supplies:
5V
5V
Interface:
Analog
Analog
Output Current:
298.2μA
298.2μA
Forward Voltage:
44V
-
Sensor Type:
Analog, Local
Analog, Local
Linearity:
0.8 Cel
1 Cel
Accuracy - Highest (Lowest):
±2.5°C
±2.5°C
Sensing Temperature - Local:
-55°C~150°C
-55°C~150°C
Height:
3.81mm
1.5mm
Length:
5.84mm
5mm
Width:
5.84mm
4mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Surface Mount:
-
YES
Body Breadth:
-
3.9 mm
Termination Type:
-
SOLDER
Resolution:
-
1 B
Housing:
-
PLASTIC
AD590KH

AD590KH

Analog Devices Inc.