AD590KH alternative parts: AD590MF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES AD590KH.TEMPERATURE TRANSDUCER, 2.5C, TO-52-3 | SENSOR ANALOG -55C-150C 2FLATPK |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | TO-206AC, TO-52-3 Metal Can | 2-CFlatpack |
Number of Pins: | 3 | 2 |
Test Conditions: | 25°C | 25°C |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Bulk |
JESD-609 Code: | e4 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 2 |
Termination: | Through Hole | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | POSITIVE ppm/°C | POSITIVE ppm/°C |
Additional Feature: | TEMPERATURE COEFFICIENT 1 UA/K | TEMPERATURE COEFFICIENT 1 UA/K |
Voltage - Supply: | 4V~30V | 4V~30V |
Base Part Number: | AD590 | AD590 |
Pin Count: | 3 | 2 |
Output Type: | Analog Current | Analog Current |
Power Supplies: | 5V | 5V |
Interface: | Analog | Analog |
Output Current: | 298.2μA | 298.2μA |
Forward Voltage: | 44V | 44V |
Sensor Type: | Analog, Local | Analog, Local |
Linearity: | 0.8 Cel | 0.3 Cel |
Accuracy - Highest (Lowest): | ±2.5°C | ±0.5°C |
Sensing Temperature - Local: | -55°C~150°C | -55°C~150°C |
Height: | 3.81mm | 6.86mm |
Length: | 5.84mm | 2.36mm |
Width: | 5.84mm | 1.27mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Usage Level: | - | Military grade |
Terminal Finish: | - | Tin/Lead (Sn63Pb37) |
Screening Level: | - | 38535Q/M;38534H;883B |
Housing: | - | CERAMIC, METAL-SEALED COFIRED |
Accuracy-Max: | - | 0.5 Cel |

AD590KH
Analog Devices Inc.United States