AD590KH alternative parts: AD590MH

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES AD590KH.TEMPERATURE TRANSDUCER, 2.5C, TO-52-3
SENSOR ANALOG -55C-150C TO52-3
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Gold
Gold
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-206AC, TO-52-3 Metal Can
TO-206AC, TO-52-3 Metal Can
Number of Pins:
3
3
Test Conditions:
25°C
25°C
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Box
JESD-609 Code:
e4
e4
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
Termination:
Through Hole
Through Hole
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
POSITIVE ppm/°C
POSITIVE ppm/°C
Additional Feature:
TEMPERATURE COEFFICIENT 1 UA/K
TEMPERATURE COEFFICIENT 1 UA/K
Voltage - Supply:
4V~30V
4V~30V
Base Part Number:
AD590
AD590
Pin Count:
3
3
Output Type:
Analog Current
Analog Current
Power Supplies:
5V
5V
Interface:
Analog
Analog
Output Current:
298.2μA
298.2μA
Forward Voltage:
44V
44V
Sensor Type:
Analog, Local
Analog, Local
Linearity:
0.8 Cel
-
Accuracy - Highest (Lowest):
±2.5°C
±0.5°C
Sensing Temperature - Local:
-55°C~150°C
-55°C~150°C
Height:
3.81mm
3.81mm
Length:
5.84mm
5.84mm
Width:
5.84mm
5.84mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Input Capacitance:
-
100pF
Accuracy-Max:
-
0.5 Cel
AD590KH

AD590KH

Analog Devices Inc.