AD590KH alternative parts: AD592CNZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES AD590KH.TEMPERATURE TRANSDUCER, 2.5C, TO-52-3
ANALOG DEVICES - AD592CNZ - TEMPERATURE TRANSDUCER, 0.3°C, 3TO92
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
-
Factory Lead Time:
8 Weeks
10 Weeks
Contact Plating:
Gold
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-206AC, TO-52-3 Metal Can
TO-226-3, TO-92-3 (TO-226AA)
Number of Pins:
3
-
Test Conditions:
25°C
25°C
Operating Temperature:
-55°C~125°C
-25°C~105°C
Packaging:
Bulk
Bulk
JESD-609 Code:
e4
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
Termination:
Through Hole
-
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
POSITIVE ppm/°C
-
Additional Feature:
TEMPERATURE COEFFICIENT 1 UA/K
-
Voltage - Supply:
4V~30V
4V~30V
Base Part Number:
AD590
AD592
Pin Count:
3
3
Output Type:
Analog Current
Analog Current
Power Supplies:
5V
5V
Interface:
Analog
-
Output Current:
298.2μA
298.2μA
Forward Voltage:
44V
-
Sensor Type:
Analog, Local
Analog, Local
Linearity:
0.8 Cel
0.15 Cel
Accuracy - Highest (Lowest):
±2.5°C
±0.5°C
Sensing Temperature - Local:
-55°C~150°C
-25°C~105°C
Height:
3.81mm
-
Length:
5.84mm
-
Width:
5.84mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
-
Surface Mount:
-
NO
Terminal Finish:
-
Matte Tin (Sn)
HTS Code:
-
8542.39.00.01
Body Length or Diameter:
-
5.08mm
Body Breadth:
-
4.06 mm
Termination Type:
-
SOLDER
Sensors/Transducers Type:
-
TEMPERATURE SENSOR,ANALOG,RESISTANCE BASED
Housing:
-
PLASTIC
Accuracy-Max:
-
0.15 Cel
Body Height:
-
4.85mm
AD590KH

AD590KH

Analog Devices Inc.