AD590LF alternative parts: AD590JCPZ-R5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES AD590LF. TEMPERATURE TRANSDUCER, 1C, FLATPACK-2
SENS TEMP ANLG CURR 4-LFCSP-WD
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 1 week ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Gold
Tin
Mount:
Surface Mount, Through Hole
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
2-CFlatpack
4-WDFN Exposed Pad, CSP
Number of Pins:
2
4
Test Conditions:
25°C
25°C
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Tape & Reel (TR)
JESD-609 Code:
e4
-
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
4
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
POSITIVE ppm/°C
POSITIVE ppm/°C
Additional Feature:
TEMPERATURE COEFFICIENT 1 UA/K
-
Voltage - Supply:
4V~30V
4V~30V
Base Part Number:
AD590
AD590
Pin Count:
2
4
Body Breadth:
1.15 mm
-
Output Type:
Analog Current
Analog Current
Power Supplies:
5V
5V
Interface:
Analog
Analog
Termination Type:
SOLDER
-
Output Current:
298.2μA
298.2μA
Forward Voltage:
44V
-
Sensor Type:
Analog, Local
Analog, Local
Linearity:
0.4 Cel
-
Housing:
CERAMIC
-
Accuracy - Highest (Lowest):
±1°C
±5°C
Sensing Temperature - Local:
-55°C~150°C
-40°C~125°C
Height:
6.1mm
800μm
Length:
2.36mm
-
Width:
1.27mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
AD590LF

AD590LF

(In Stock: 2642)

Analog Devices Inc.