AD590LF alternative parts: AD592AN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES AD590LF. TEMPERATURE TRANSDUCER, 1C, FLATPACK-2
SENSOR ANALOG -25C-105C TO92-3
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
-
Factory Lead Time:
8 Weeks
-
Contact Plating:
Gold
Lead, Tin
Mount:
Surface Mount, Through Hole
-
Mounting Type:
Surface Mount
Through Hole
Package / Case:
2-CFlatpack
TO-226-3, TO-92-3 (TO-226AA)
Number of Pins:
2
3
Test Conditions:
25°C
25°C
Operating Temperature:
-55°C~125°C
-25°C~105°C
Packaging:
Bulk
Tube
JESD-609 Code:
e4
e0
Pbfree Code:
no
no
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
3
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
POSITIVE ppm/°C
-
Additional Feature:
TEMPERATURE COEFFICIENT 1 UA/K
-
Voltage - Supply:
4V~30V
4V~30V
Base Part Number:
AD590
AD592
Pin Count:
2
3
Body Breadth:
1.15 mm
4.06 mm
Output Type:
Analog Current
Analog Current
Power Supplies:
5V
5V
Interface:
Analog
Analog
Termination Type:
SOLDER
-
Output Current:
298.2μA
298.2μA
Forward Voltage:
44V
-
Sensor Type:
Analog, Local
Analog, Local
Linearity:
0.4 Cel
-
Housing:
CERAMIC
PLASTIC
Accuracy - Highest (Lowest):
±1°C
±2.5°C
Sensing Temperature - Local:
-55°C~150°C
-25°C~105°C
Height:
6.1mm
-
Length:
2.36mm
-
Width:
1.27mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Surface Mount:
-
NO
Connector Type:
-
Solder
Terminal Finish:
-
Tin/Lead (Sn85Pb15)
Body Length or Diameter:
-
5.08mm
Max Supply Voltage (DC):
-
30V
Min Supply Voltage (DC):
-
4V
Accuracy-Max:
-
0.15 Cel
Body Height:
-
4.85mm
AD590LF

AD590LF

(In Stock: 2642)

Analog Devices Inc.