AD590LF alternative parts: AD592BN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES AD590LF. TEMPERATURE TRANSDUCER, 1C, FLATPACK-2 | SENSOR ANALOG -25C-105C TO92-3 |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | - |
Factory Lead Time: | 8 Weeks | - |
Contact Plating: | Gold | Lead, Tin |
Mount: | Surface Mount, Through Hole | - |
Mounting Type: | Surface Mount | Through Hole |
Package / Case: | 2-CFlatpack | TO-226-3, TO-92-3 (TO-226AA) |
Number of Pins: | 2 | 3 |
Test Conditions: | 25°C | 25°C |
Operating Temperature: | -55°C~125°C | -25°C~105°C |
Packaging: | Bulk | Bag |
JESD-609 Code: | e4 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 3 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | POSITIVE ppm/°C | - |
Additional Feature: | TEMPERATURE COEFFICIENT 1 UA/K | - |
Voltage - Supply: | 4V~30V | 4V~30V |
Base Part Number: | AD590 | AD592 |
Pin Count: | 2 | 3 |
Body Breadth: | 1.15 mm | 4.06 mm |
Output Type: | Analog Current | Analog Current |
Power Supplies: | 5V | 5V |
Interface: | Analog | Analog |
Termination Type: | SOLDER | SOLDER |
Output Current: | 298.2μA | 298.2μA |
Forward Voltage: | 44V | - |
Sensor Type: | Analog, Local | Analog, Local |
Linearity: | 0.4 Cel | 0.25 Cel |
Housing: | CERAMIC | PLASTIC |
Accuracy - Highest (Lowest): | ±1°C | ±1°C |
Sensing Temperature - Local: | -55°C~150°C | -25°C~105°C |
Height: | 6.1mm | - |
Length: | 2.36mm | - |
Width: | 1.27mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Surface Mount: | - | NO |
Terminal Finish: | - | Tin/Lead (Sn85Pb15) |
Body Length or Diameter: | - | 5.08mm |
Accuracy-Max: | - | 0.15 Cel |
Body Height: | - | 4.85mm |

AD590LF
(In Stock: 2642)
Analog Devices Inc.United States