AD590LF alternative parts: AD592BNZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES AD590LF. TEMPERATURE TRANSDUCER, 1C, FLATPACK-2
ANALOG DEVICES AD592BNZ. TEMPERATURE TRANSDUCER 0.7C, TO92-3
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 1 week ago)
Factory Lead Time:
8 Weeks
10 Weeks
Contact Plating:
Gold
Tin
Mount:
Surface Mount, Through Hole
-
Mounting Type:
Surface Mount
Through Hole
Package / Case:
2-CFlatpack
TO-226-3, TO-92-3 (TO-226AA)
Number of Pins:
2
3
Test Conditions:
25°C
25°C
Operating Temperature:
-55°C~125°C
-25°C~105°C
Packaging:
Bulk
Bulk
JESD-609 Code:
e4
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
3
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
POSITIVE ppm/°C
-
Additional Feature:
TEMPERATURE COEFFICIENT 1 UA/K
-
Voltage - Supply:
4V~30V
4V~30V
Base Part Number:
AD590
AD592
Pin Count:
2
3
Body Breadth:
1.15 mm
4.06 mm
Output Type:
Analog Current
Analog Current
Power Supplies:
5V
-
Interface:
Analog
Analog
Termination Type:
SOLDER
SOLDER
Output Current:
298.2μA
298.2μA
Forward Voltage:
44V
-
Sensor Type:
Analog, Local
Analog, Local
Linearity:
0.4 Cel
0.25 Cel
Housing:
CERAMIC
PLASTIC
Accuracy - Highest (Lowest):
±1°C
±1°C
Sensing Temperature - Local:
-55°C~150°C
-25°C~105°C
Height:
6.1mm
5.33mm
Length:
2.36mm
5.21mm
Width:
1.27mm
4.19mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Surface Mount:
-
NO
Accuracy-Max:
-
0.15 Cel
AD590LF

AD590LF

(In Stock: 2642)

Analog Devices Inc.