AD8033AKSZ-REEL7 alternative parts: AD8014ARZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP VFB 80MHZ RRO SC70-5
ANALOG DEVICES AD8014ARZOperational Amplifier, Single, 140 MHz, 1 Amplifier, 4600 V/s, 4.5V to 12V, SOIC, 8 Pins
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
PRODUCTION (Last Updated: 4 weeks ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Gold
Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
5-TSSOP, SC-70-5, SOT-353
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
YES
Number of Pins:
5
8
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tube
Series:
FastFET™
-
JESD-609 Code:
e4
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
8
ECCN Code:
EAR99
EAR99
Packing Method:
TR
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD8033
AD8014
Pin Count:
5
8
Qualification Status:
Not Qualified
Not Qualified
Output Type:
Rail-to-Rail
-
Number of Channels:
1
1
Operating Supply Current:
3.5mA
1.3mA
Nominal Supply Current:
3.5mA
1.3mA
Output Current:
5mA
50mA
Quiescent Current:
3.5mA
1.3mA
Slew Rate:
80V/μs
4600V/μs
Amplifier Type:
Voltage Feedback
Current Feedback
Common Mode Rejection Ratio:
100 dB
57 dB
Current - Input Bias:
1.5pA
5μA
Voltage - Supply, Single/Dual (±):
5V~24V ±2.5V~12V
4.5V~12V ±2.25V~6V
Output Current per Channel:
60mA
50mA
Input Offset Voltage (Vos):
2mV
5mV
Gain Bandwidth Product:
40MHz
-
Neg Supply Voltage-Nom (Vsup):
-5V
-5V
Voltage Gain:
92dB
123dB
Power Supply Rejection Ratio (PSRR):
100dB
58dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Voltage - Input Offset:
1mV
2mV
Settling Time:
90 ns
24 ns
Low-Bias:
YES
NO
Micropower:
NO
NO
Programmable Power:
NO
NO
Dual Supply Voltage:
9V
5V
Input Capacitance:
2.3pF
2.3pF
Length:
2mm
5mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Max Power Dissipation:
-
750mW
Operating Supply Voltage:
-
5V
Power Dissipation:
-
750mW
Bandwidth:
-
400MHz
Supply Voltage Limit-Max:
-
6.3V
-3db Bandwidth:
-
480MHz
Height:
-
1.5mm
Width:
-
4mm
AD8033AKSZ-REEL7

AD8033AKSZ-REEL7

(In Stock: 10)

Analog Devices Inc.