AD8033AKSZ-REEL7 alternative parts: AD8062ARM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP VFB 80MHZ RRO SC70-5
IC OPAMP VFB 320MHZ RRO 8MSOP
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
-
Factory Lead Time:
8 Weeks
-
Contact Plating:
Gold
Lead, Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
5-TSSOP, SC-70-5, SOT-353
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Surface Mount:
YES
YES
Number of Pins:
5
8
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tube
Series:
FastFET™
-
JESD-609 Code:
e4
e0
Pbfree Code:
no
no
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
8
ECCN Code:
EAR99
EAR99
Packing Method:
TR
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
240
Number of Functions:
1
2
Supply Voltage:
5V
3V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD8033
AD8062
Pin Count:
5
8
Qualification Status:
Not Qualified
-
Output Type:
Rail-to-Rail
Rail-to-Rail
Number of Channels:
1
2
Operating Supply Current:
3.5mA
19mA
Nominal Supply Current:
3.5mA
19mA
Output Current:
5mA
50mA
Quiescent Current:
3.5mA
6.8mA
Slew Rate:
80V/μs
650V/μs
Amplifier Type:
Voltage Feedback
Voltage Feedback
Common Mode Rejection Ratio:
100 dB
80 dB
Current - Input Bias:
1.5pA
3.5μA
Voltage - Supply, Single/Dual (±):
5V~24V ±2.5V~12V
2.7V~8V ±1.35V~4V
Output Current per Channel:
60mA
50mA
Input Offset Voltage (Vos):
2mV
6mV
Gain Bandwidth Product:
40MHz
90MHz
Neg Supply Voltage-Nom (Vsup):
-5V
-
Voltage Gain:
92dB
90dB
Power Supply Rejection Ratio (PSRR):
100dB
80dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Voltage - Input Offset:
1mV
1mV
Settling Time:
90 ns
35 ns
Low-Bias:
YES
NO
Micropower:
NO
NO
Programmable Power:
NO
NO
Dual Supply Voltage:
9V
-
Input Capacitance:
2.3pF
1pF
Length:
2mm
3mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Max Power Dissipation:
-
600mW
Terminal Pitch:
-
0.65mm
Operating Supply Voltage:
-
5V
Power Dissipation:
-
600mW
Supply Voltage Limit-Max:
-
8V
-3db Bandwidth:
-
320MHz
Bias Current-Max (IIB) @25C:
-
9μA
Wideband:
-
YES
Height:
-
850μm
Width:
-
3mm
Radiation Hardening:
-
No
AD8033AKSZ-REEL7

AD8033AKSZ-REEL7

(In Stock: 10)

Analog Devices Inc.