AD8033AKSZ-REEL7 alternative parts: AD8030ARZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP VFB 80MHZ RRO SC70-5 | ANALOG DEVICES AD8030ARZOperational Amplifier, Dual, 125 MHz, 2 Amplifier, 60 V/s, 2.7V to 12V, SOIC, 8 Pins |
Lifecycle Status: | PRODUCTION (Last Updated: 1 week ago) | PRODUCTION (Last Updated: 3 months ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Gold | Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 5-TSSOP, SC-70-5, SOT-353 | 8-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 5 | 8 |
Operating Temperature: | -40°C~85°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tube |
Series: | FastFET™ | - |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 8 |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TR | TAPE AND REEL |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 2 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | AD8033 | AD8030 |
Pin Count: | 5 | 8 |
Qualification Status: | Not Qualified | - |
Output Type: | Rail-to-Rail | Rail-to-Rail |
Number of Channels: | 1 | 2 |
Operating Supply Current: | 3.5mA | 3mA |
Nominal Supply Current: | 3.5mA | 3mA |
Output Current: | 5mA | 5mA |
Quiescent Current: | 3.5mA | 1.5mA |
Slew Rate: | 80V/μs | 63V/μs |
Amplifier Type: | Voltage Feedback | General Purpose |
Common Mode Rejection Ratio: | 100 dB | 90 dB |
Current - Input Bias: | 1.5pA | 1.7μA |
Voltage - Supply, Single/Dual (±): | 5V~24V ±2.5V~12V | 2.7V~12V ±1.35V~6V |
Output Current per Channel: | 60mA | 170mA |
Input Offset Voltage (Vos): | 2mV | 5mV |
Gain Bandwidth Product: | 40MHz | 40MHz |
Neg Supply Voltage-Nom (Vsup): | -5V | -5V |
Voltage Gain: | 92dB | 74dB |
Power Supply Rejection Ratio (PSRR): | 100dB | 80dB |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Voltage - Input Offset: | 1mV | 2mV |
Settling Time: | 90 ns | 80 ns |
Low-Bias: | YES | NO |
Micropower: | NO | NO |
Programmable Power: | NO | NO |
Dual Supply Voltage: | 9V | 5V |
Input Capacitance: | 2.3pF | 2pF |
Length: | 2mm | 5mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Architecture: | - | VOLTAGE-FEEDBACK |
Supply Voltage Limit-Max: | - | 6.3V |
Gain: | - | 1 dB |
Neg Supply Voltage-Max (Vsup): | - | -6.3V |
Height: | - | 1.5mm |
Width: | - | 4mm |
Radiation Hardening: | - | No |

AD8033AKSZ-REEL7
(In Stock: 10)
Analog Devices Inc.United States