AD8033AKSZ-REEL7 alternative parts: AD8021ARZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP VFB 80MHZ RRO SC70-5 | ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins |
Lifecycle Status: | PRODUCTION (Last Updated: 1 week ago) | PRODUCTION (Last Updated: 4 weeks ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Gold | Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 5-TSSOP, SC-70-5, SOT-353 | 8-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 5 | 8 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tube |
Series: | FastFET™ | - |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 8 |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TR | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | AD8033 | AD8021 |
Pin Count: | 5 | 8 |
Qualification Status: | Not Qualified | - |
Output Type: | Rail-to-Rail | - |
Number of Channels: | 1 | 1 |
Operating Supply Current: | 3.5mA | 7.7mA |
Nominal Supply Current: | 3.5mA | 7.7mA |
Output Current: | 5mA | 60mA |
Quiescent Current: | 3.5mA | 7.7mA |
Slew Rate: | 80V/μs | 460V/μs |
Amplifier Type: | Voltage Feedback | Voltage Feedback |
Common Mode Rejection Ratio: | 100 dB | 98 dB |
Current - Input Bias: | 1.5pA | 7.5μA |
Voltage - Supply, Single/Dual (±): | 5V~24V ±2.5V~12V | 4.5V~24V ±2.25V~12V |
Output Current per Channel: | 60mA | 70mA |
Input Offset Voltage (Vos): | 2mV | 1mV |
Gain Bandwidth Product: | 40MHz | 1 GHz |
Neg Supply Voltage-Nom (Vsup): | -5V | -5V |
Voltage Gain: | 92dB | 76dB |
Power Supply Rejection Ratio (PSRR): | 100dB | 95dB |
Low-Offset: | NO | - |
Frequency Compensation: | YES | - |
Voltage - Input Offset: | 1mV | 400μV |
Settling Time: | 90 ns | 23 ns |
Low-Bias: | YES | - |
Micropower: | NO | - |
Programmable Power: | NO | - |
Dual Supply Voltage: | 9V | 5V |
Input Capacitance: | 2.3pF | 1pF |
Length: | 2mm | 5mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Operating Supply Voltage: | - | 10V |
Bandwidth: | - | 560MHz |
Height: | - | 1.5mm |
Width: | - | 4mm |
Radiation Hardening: | - | No |

AD8033AKSZ-REEL7
(In Stock: 10)
Analog Devices Inc.United States