AD811ARZ-16-REEL7 alternative parts: AD811ARZ-16

Hide Shared Attributes
Part Number
Manufacturer:
Description:
OP Amp Single Current Fdbk ±18V 16-Pin SOIC W T/R
ANALOG DEVICES AD811ARZ-16Operational Amplifier, Single, 140 MHz, 1 Amplifier, 2500 V/s,4.5V to18V, SOIC, 16 Pins
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.295, 7.50mm Width)
16-SOIC (0.295, 7.50mm Width)
Surface Mount:
YES
YES
Number of Pins:
16
16
Packaging:
Tape & Reel (TR)
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Max Operating Temperature:
125°C
125°C
Min Operating Temperature:
-55°C
-55°C
Applications:
Current Feedback
Current Feedback
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
15V
15V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD811
AD811
Pin Count:
16
16
Qualification Status:
Not Qualified
-
Temperature Grade:
INDUSTRIAL
INDUSTRIAL
Number of Channels:
1
1
Operating Supply Current:
16mA
16mA
Nominal Supply Current:
16mA
16mA
Quiescent Current:
16mA
16mA
Slew Rate:
2500V/μs
2500V/μs
Amplifier Type:
OPERATIONAL AMPLIFIER
OPERATIONAL AMPLIFIER
Common Mode Rejection Ratio:
60 dB
60 dB
Voltage - Supply, Single/Dual (±):
±4.5V~18V
±4.5V~18V
Output Current per Channel:
100mA
100mA
Supply Type:
Dual
Dual
Input Offset Voltage (Vos):
3mV
3mV
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Power Supply Rejection Ratio (PSRR):
70dB
70dB
Settling Time:
25 ns
25 ns
-3db Bandwidth:
140MHz
-
Dual Supply Voltage:
15V
15V
Input Capacitance:
7.5pF
7.5pF
Input Bias Current:
2μA
2μA
Input Voltage Noise Density:
1.9nV/sqrt Hz
-
Height Seated (Max):
2.65mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Terminal Finish:
-
Matte Tin (Sn)
Output Current:
-
100mA
Bandwidth:
-
140MHz
Height:
-
2.35mm
Length:
-
10.5mm
Width:
-
7.6mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
AD811ARZ-16-REEL7

AD811ARZ-16-REEL7

(In Stock: 2)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $16.827145

    $16.83

  • 10

    $15.874665

    $158.75

  • 100

    $14.976099

    $1,497.61

  • 500

    $14.128395

    $7,064.20

  • 1000

    $13.328675

    $13,328.68

Minimum: 1 Multiples: 1

Unit Price: $16.827145

Ext Price: $16.83

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity