AD811ARZ-16-REEL7 alternative parts: AD8148ACPZ-R7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | OP Amp Single Current Fdbk ±18V 16-Pin SOIC W T/R | SP Amp Differential Driver Amplifier Triple ±5.5V 24-Pin LFCSP EP T/R |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | PRODUCTION (Last Updated: 1 week ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.295, 7.50mm Width) | 24-WFQFN Exposed Pad, CSP |
Surface Mount: | YES | - |
Number of Pins: | 16 | 24 |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 16 | - |
ECCN Code: | EAR99 | EAR99 |
Max Operating Temperature: | 125°C | 85°C |
Min Operating Temperature: | -55°C | -40°C |
Applications: | Current Feedback | Differential |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | - |
Supply Voltage: | 15V | - |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | AD811 | AD8148 |
Pin Count: | 16 | 24 |
Qualification Status: | Not Qualified | - |
Temperature Grade: | INDUSTRIAL | - |
Number of Channels: | 1 | - |
Operating Supply Current: | 16mA | 62.5mA |
Nominal Supply Current: | 16mA | - |
Quiescent Current: | 16mA | - |
Slew Rate: | 2500V/μs | 3000V/μs |
Amplifier Type: | OPERATIONAL AMPLIFIER | - |
Common Mode Rejection Ratio: | 60 dB | 55 dB |
Voltage - Supply, Single/Dual (±): | ±4.5V~18V | 4.5V~11V ±2.25V~5.5V |
Output Current per Channel: | 100mA | 87mA |
Supply Type: | Dual | - |
Input Offset Voltage (Vos): | 3mV | 36mV |
Neg Supply Voltage-Nom (Vsup): | -15V | - |
Power Supply Rejection Ratio (PSRR): | 70dB | 55dB |
Settling Time: | 25 ns | - |
-3db Bandwidth: | 140MHz | 900MHz |
Dual Supply Voltage: | 15V | 5V |
Input Capacitance: | 7.5pF | - |
Input Bias Current: | 2μA | 160μA |
Input Voltage Noise Density: | 1.9nV/sqrt Hz | 42nV/sqrt Hz |
Height Seated (Max): | 2.65mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Number of Elements: | - | 1 |
Resistance: | - | 1.13kOhm |
Number of Circuits: | - | 3 |
Consumer IC Type: | - | VIDEO AMPLIFIER |

AD811ARZ-16-REEL7
(In Stock: 2)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$16.827145
$16.83
10
$15.874665
$158.75
100
$14.976099
$1,497.61
500
$14.128395
$7,064.20
1000
$13.328675
$13,328.68
Minimum: 1 Multiples: 1
Unit Price: $16.827145
Ext Price: $16.83
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools