AD811ARZ-16-REEL7 alternative parts: AD812ARZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
OP Amp Single Current Fdbk ±18V 16-Pin SOIC W T/R
ANALOG DEVICES - AD812ARZ - Amplificateur vidéo, 2 Amplificateur(s), 65 MHz, 1600 V/µs, -40 °C, 85 °C, 50 mA
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.295, 7.50mm Width)
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
-
Number of Pins:
16
8
Packaging:
Tape & Reel (TR)
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
8
ECCN Code:
EAR99
EAR99
Max Operating Temperature:
125°C
85°C
Min Operating Temperature:
-55°C
-40°C
Applications:
Current Feedback
Current Feedback
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
2
Supply Voltage:
15V
5V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD811
AD812
Pin Count:
16
8
Qualification Status:
Not Qualified
-
Temperature Grade:
INDUSTRIAL
INDUSTRIAL
Number of Channels:
1
2
Operating Supply Current:
16mA
11mA
Nominal Supply Current:
16mA
4.5mA
Quiescent Current:
16mA
5.5mA
Slew Rate:
2500V/μs
1600V/μs
Amplifier Type:
OPERATIONAL AMPLIFIER
OPERATIONAL AMPLIFIER
Common Mode Rejection Ratio:
60 dB
58 dB
Voltage - Supply, Single/Dual (±):
±4.5V~18V
2.4V~36V ±1.2V~18V
Output Current per Channel:
100mA
50mA
Supply Type:
Dual
-
Input Offset Voltage (Vos):
3mV
2mV
Neg Supply Voltage-Nom (Vsup):
-15V
-5V
Power Supply Rejection Ratio (PSRR):
70dB
80dB
Settling Time:
25 ns
40 ns
-3db Bandwidth:
140MHz
-
Dual Supply Voltage:
15V
9V
Input Capacitance:
7.5pF
1.7pF
Input Bias Current:
2μA
1.5μA
Input Voltage Noise Density:
1.9nV/sqrt Hz
-
Height Seated (Max):
2.65mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Mount:
-
Surface Mount
Max Power Dissipation:
-
900mW
Terminal Position:
-
DUAL
Operating Supply Voltage:
-
28V
Power Dissipation:
-
900mW
Output Current:
-
50mA
Gain Bandwidth Product:
-
145MHz
Voltage Gain:
-
73dB
Supply Voltage Limit-Max:
-
9V
Height:
-
1.5mm
Length:
-
5mm
Width:
-
4mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
AD811ARZ-16-REEL7

AD811ARZ-16-REEL7

(In Stock: 2)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $16.827145

    $16.83

  • 10

    $15.874665

    $158.75

  • 100

    $14.976099

    $1,497.61

  • 500

    $14.128395

    $7,064.20

  • 1000

    $13.328675

    $13,328.68

Minimum: 1 Multiples: 1

Unit Price: $16.827145

Ext Price: $16.83

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity