AD811ARZ-16-REEL7 alternative parts: AD811JR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | OP Amp Single Current Fdbk ±18V 16-Pin SOIC W T/R | IC CURR-FDBK AMP VIDEO HS 8-SOIC |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | - |
Factory Lead Time: | 8 Weeks | - |
Contact Plating: | Tin | Lead, Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.295, 7.50mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 16 | 8 |
Packaging: | Tape & Reel (TR) | Tube |
JESD-609 Code: | e3 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 8 |
ECCN Code: | EAR99 | EAR99 |
Max Operating Temperature: | 125°C | 70°C |
Min Operating Temperature: | -55°C | 0°C |
Applications: | Current Feedback | Current Feedback |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 240 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | - |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | AD811 | AD811 |
Pin Count: | 16 | 8 |
Qualification Status: | Not Qualified | - |
Temperature Grade: | INDUSTRIAL | COMMERCIAL |
Number of Channels: | 1 | 1 |
Operating Supply Current: | 16mA | 16.5mA |
Nominal Supply Current: | 16mA | 16.5mA |
Quiescent Current: | 16mA | 16mA |
Slew Rate: | 2500V/μs | 2500V/μs |
Amplifier Type: | OPERATIONAL AMPLIFIER | OPERATIONAL AMPLIFIER |
Common Mode Rejection Ratio: | 60 dB | 60 dB |
Voltage - Supply, Single/Dual (±): | ±4.5V~18V | ±4.5V~18V |
Output Current per Channel: | 100mA | 100mA |
Supply Type: | Dual | Dual |
Input Offset Voltage (Vos): | 3mV | 500μV |
Neg Supply Voltage-Nom (Vsup): | -15V | - |
Power Supply Rejection Ratio (PSRR): | 70dB | 60dB |
Settling Time: | 25 ns | - |
-3db Bandwidth: | 140MHz | - |
Dual Supply Voltage: | 15V | 15V |
Input Capacitance: | 7.5pF | 7.5pF |
Input Bias Current: | 2μA | 2μA |
Input Voltage Noise Density: | 1.9nV/sqrt Hz | - |
Height Seated (Max): | 2.65mm | - |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Output Current: | - | 100mA |
Length: | - | 4.9mm |
Radiation Hardening: | - | No |

AD811ARZ-16-REEL7
(In Stock: 2)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$16.827145
$16.83
10
$15.874665
$158.75
100
$14.976099
$1,497.61
500
$14.128395
$7,064.20
1000
$13.328675
$13,328.68
Minimum: 1 Multiples: 1
Unit Price: $16.827145
Ext Price: $16.83
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools