ADC0804LCN alternative parts: ADC0808CCV

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ADC 8BIT SAR 20DIP
ADC Single SAR 10KSPS 8-Bit Parallel 28-Pin PLCC Rail
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
20-DIP (0.300, 7.62mm)
28-LCC (J-Lead)
Number of Pins:
20
28
Operating Temperature:
0°C~70°C
-40°C~85°C
Packaging:
Tube
Tube
JESD-609 Code:
e0
e0
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2A (4 Weeks)
Number of Terminations:
20
28
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn/Pb)
Max Power Dissipation:
875mW
875mW
Terminal Position:
DUAL
QUAD
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
-
Base Part Number:
ADC0804
ADC0808
Pin Count:
20
28
Operating Supply Voltage:
5V
5V
Polarity:
Unipolar
Unipolar
Power Supplies:
5V
5V
Configuration:
ADC
MUX-S/H-ADC
Number of Channels:
1
8
Max Supply Voltage:
6.3V
6V
Min Supply Voltage:
4.5V
4.5V
Power Dissipation:
875mW
875mW
Number of Bits:
8
8
Input Type:
Differential
Single Ended
Architecture:
SAR
SAR
Supply Type:
Single
Single
Reference Type:
External, Supply
External
Data Interface:
Parallel
Parallel
Resolution:
1 B
1 B
Sampling Rate:
10 ksps
10 ksps
Voltage - Supply, Analog:
4.5V~6.3V
4.5V~6.5V
Voltage - Supply, Digital:
4.5V~6.3V
4.5V~6.5V
Number of Analog In Channels:
1
8
Sampling Rate (Per Second):
10k
10k
Output Bit Code:
BINARY
BINARY
Power Consumption:
5.5mW
1.5mW
Linearity Error-Max (EL):
0.3906%
-
Conversion Rate:
10 ksps
10 ksps
Height:
3.3mm
3.68mm
Length:
26.42mm
11.43mm
Width:
6.6mm
11.43mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Number of Elements:
-
1
Terminal Form:
-
J BEND
Peak Reflow Temperature (Cel):
-
245
Nominal Supply Current:
-
300μA
Converter Type:
-
ADC, SUCCESSIVE APPROXIMATION
Sample and Hold / Track and Hold:
-
SAMPLE
Number of A/D Converters:
-
1
Ratio - S/H:ADC:
-
1:1
ADC0804LCN

ADC0804LCN

(In Stock: 11)

Texas Instruments