ADC0804LCN alternative parts: ADC0838CCWM/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ADC 8BIT SAR 20DIP
TEXAS INSTRUMENTS ADC0838CCWM/NOPB Analogue to Digital Converter, 8 bit, Single, 4.5 V, 6.3 V, SOIC
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
20-DIP (0.300, 7.62mm)
20-SOIC (0.295, 7.50mm Width)
Number of Pins:
20
20
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Tube
JESD-609 Code:
e0
e3
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
20
20
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
Matte Tin (Sn)
Max Power Dissipation:
875mW
8.3mW
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
-
Base Part Number:
ADC0804
ADC0838
Pin Count:
20
20
Operating Supply Voltage:
5V
5V
Polarity:
Unipolar
Unipolar
Power Supplies:
5V
-
Configuration:
ADC
MUX-ADC
Number of Channels:
1
-
Max Supply Voltage:
6.3V
6.3V
Min Supply Voltage:
4.5V
4.5V
Power Dissipation:
875mW
800mW
Number of Bits:
8
8
Input Type:
Differential
Differential, Pseudo-Differential, Single Ended
Architecture:
SAR
SAR
Supply Type:
Single
Analog, Digital
Reference Type:
External, Supply
External
Data Interface:
Parallel
SPI
Resolution:
1 B
1 B
Sampling Rate:
10 ksps
31 ksps
Voltage - Supply, Analog:
4.5V~6.3V
4.5V~6.3V
Voltage - Supply, Digital:
4.5V~6.3V
4.5V~6.3V
Number of Analog In Channels:
1
8
Sampling Rate (Per Second):
10k
-
Output Bit Code:
BINARY
BINARY
Power Consumption:
5.5mW
-
Linearity Error-Max (EL):
0.3906%
0.3906%
Conversion Rate:
10 ksps
31 ksps
Height:
3.3mm
2.65mm
Length:
26.42mm
12.8mm
Width:
6.6mm
7.5mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Lifecycle Status:
-
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
-
6 Weeks
Number of Elements:
-
1
Pbfree Code:
-
yes
Termination:
-
SMD/SMT
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Interface:
-
Serial
Nominal Supply Current:
-
900μA
Number of Inputs:
-
4, 8
Converter Type:
-
ADC, SUCCESSIVE APPROXIMATION
Thickness:
-
2.35mm
ADC0804LCN

ADC0804LCN

(In Stock: 11)

Texas Instruments