ADC0804LCN alternative parts: ADC0808CCVX/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC ADC 8BIT SAR 20DIP | IC ADC 8BIT SAR 28PLCC |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 20-DIP (0.300, 7.62mm) | 28-LCC (J-Lead) |
Number of Pins: | 20 | 28 |
Operating Temperature: | 0°C~70°C | -40°C~85°C |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e0 | e3 |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 2A (4 Weeks) |
Number of Terminations: | 20 | 28 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Max Power Dissipation: | 875mW | 875mW |
Terminal Position: | DUAL | QUAD |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 2.54mm | - |
Base Part Number: | ADC0804 | ADC0808 |
Pin Count: | 20 | 28 |
Operating Supply Voltage: | 5V | 5V |
Polarity: | Unipolar | Unipolar |
Power Supplies: | 5V | 5V |
Configuration: | ADC | MUX-S/H-ADC |
Number of Channels: | 1 | 8 |
Max Supply Voltage: | 6.3V | 6V |
Min Supply Voltage: | 4.5V | 4.5V |
Power Dissipation: | 875mW | 875mW |
Number of Bits: | 8 | 8 |
Input Type: | Differential | Single Ended |
Architecture: | SAR | SAR |
Supply Type: | Single | Single |
Reference Type: | External, Supply | External |
Data Interface: | Parallel | Parallel |
Resolution: | 1 B | 1 B |
Sampling Rate: | 10 ksps | 10 ksps |
Voltage - Supply, Analog: | 4.5V~6.3V | 4.5V~6.5V |
Voltage - Supply, Digital: | 4.5V~6.3V | 4.5V~6.5V |
Number of Analog In Channels: | 1 | 8 |
Sampling Rate (Per Second): | 10k | 10k |
Output Bit Code: | BINARY | BINARY |
Power Consumption: | 5.5mW | 1.5mW |
Linearity Error-Max (EL): | 0.3906% | 0.293% |
Conversion Rate: | 10 ksps | 10 ksps |
Height: | 3.3mm | 4.57mm |
Length: | 26.42mm | 11.51mm |
Width: | 6.6mm | 11.51mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | - | 6 Weeks |
Contact Plating: | - | Tin |
Number of Elements: | - | 1 |
Pbfree Code: | - | yes |
Terminal Form: | - | J BEND |
Peak Reflow Temperature (Cel): | - | 245 |
Converter Type: | - | ADC, SUCCESSIVE APPROXIMATION |
Sample and Hold / Track and Hold: | - | SAMPLE |
Number of A/D Converters: | - | 1 |
Ratio - S/H:ADC: | - | 1:1 |
Thickness: | - | 4.06mm |

ADC0804LCN
(In Stock: 11)
Texas InstrumentsUnited States