ADC0804LCN alternative parts: ADC0820CCWM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ADC 8BIT SAR 20DIP
IC ADC 8BIT FLASH 20SOIC
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
20-DIP (0.300, 7.62mm)
20-SOIC (0.295, 7.50mm Width)
Number of Pins:
20
20
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Tube
JESD-609 Code:
e0
e0
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2A (4 Weeks)
Number of Terminations:
20
20
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn/Pb)
Max Power Dissipation:
875mW
875mW
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
-
Base Part Number:
ADC0804
ADC0820
Pin Count:
20
20
Operating Supply Voltage:
5V
5V
Polarity:
Unipolar
Unipolar
Power Supplies:
5V
5V
Configuration:
ADC
S/H-ADC
Number of Channels:
1
1
Max Supply Voltage:
6.3V
8V
Min Supply Voltage:
4.5V
4.5V
Power Dissipation:
875mW
875mW
Number of Bits:
8
8
Input Type:
Differential
Pseudo-Differential, Single Ended
Architecture:
SAR
Flash
Supply Type:
Single
Single
Reference Type:
External, Supply
External
Data Interface:
Parallel
Parallel
Resolution:
1 B
1 B
Sampling Rate:
10 ksps
667 ksps
Voltage - Supply, Analog:
4.5V~6.3V
4.5V~8V
Voltage - Supply, Digital:
4.5V~6.3V
4.5V~8V
Number of Analog In Channels:
1
1
Sampling Rate (Per Second):
10k
-
Output Bit Code:
BINARY
BINARY
Power Consumption:
5.5mW
75mW
Linearity Error-Max (EL):
0.3906%
0.3906%
Conversion Rate:
10 ksps
667 ksps
Height:
3.3mm
2.34mm
Length:
26.42mm
12.8mm
Width:
6.6mm
7.47mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
220
Nominal Supply Current:
-
7.5mA
Sample and Hold / Track and Hold:
-
TRACK
Ratio - S/H:ADC:
-
1:1
ADC0804LCN

ADC0804LCN

(In Stock: 11)

Texas Instruments