ADC0804LCN alternative parts: ADC081C027CIMKX/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ADC 8BIT SAR 20DIP
IC ADC 8BIT SAR I2C TSOT-23-6
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
20-DIP (0.300, 7.62mm)
SOT-23-6 Thin, TSOT-23-6
Number of Pins:
20
6
Operating Temperature:
0°C~70°C
-40°C~105°C
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e0
e3
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
6
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
-
Max Power Dissipation:
875mW
11.6mW
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
5V
3V
Terminal Pitch:
2.54mm
0.95mm
Base Part Number:
ADC0804
ADC081C027
Pin Count:
20
6
Operating Supply Voltage:
5V
5V
Polarity:
Unipolar
Unipolar
Power Supplies:
5V
-
Configuration:
ADC
S/H-ADC
Number of Channels:
1
1
Max Supply Voltage:
6.3V
5.5V
Min Supply Voltage:
4.5V
2.7V
Power Dissipation:
875mW
-
Number of Bits:
8
8
Input Type:
Differential
Single Ended
Architecture:
SAR
SAR
Supply Type:
Single
Single
Reference Type:
External, Supply
Supply
Data Interface:
Parallel
I2C
Resolution:
1 B
1 B
Sampling Rate:
10 ksps
188.9 ksps
Voltage - Supply, Analog:
4.5V~6.3V
2.7V~5.5V
Voltage - Supply, Digital:
4.5V~6.3V
2.7V~5.5V
Number of Analog In Channels:
1
1
Sampling Rate (Per Second):
10k
189k
Output Bit Code:
BINARY
BINARY
Power Consumption:
5.5mW
-
Linearity Error-Max (EL):
0.3906%
-
Conversion Rate:
10 ksps
188.9 ksps
Height:
3.3mm
1.1mm
Length:
26.42mm
2.9mm
Width:
6.6mm
1.6mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
-
6 Weeks
Contact Plating:
-
Tin
Pbfree Code:
-
yes
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Interface:
-
2-Wire, I2C, SPI, Serial
Converter Type:
-
ADC, SUCCESSIVE APPROXIMATION
Integral Nonlinearity (INL):
-
0.25 LSB
Sample and Hold / Track and Hold:
-
TRACK
Ratio - S/H:ADC:
-
1:1
Signal to Noise Ratio (SNR):
-
49.8 dB
Differential Nonlinearity:
-
0.25 LSB
Thickness:
-
870μm
ADC0804LCN

ADC0804LCN

(In Stock: 11)

Texas Instruments