ADC0804LCN alternative parts: ADC0832CCN/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ADC 8BIT SAR 20DIP
ADC Single SAR 31ksps 8-bit Serial 8-Pin PDIP Rail
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
20-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Number of Pins:
20
-
Operating Temperature:
0°C~70°C
-40°C~85°C
Packaging:
Tube
Tube
JESD-609 Code:
e0
e3
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
-
Max Power Dissipation:
875mW
800mW
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
-
Base Part Number:
ADC0804
ADC0832
Pin Count:
20
8
Operating Supply Voltage:
5V
5V
Polarity:
Unipolar
Unipolar
Power Supplies:
5V
5V
Configuration:
ADC
MUX-ADC
Number of Channels:
1
-
Max Supply Voltage:
6.3V
6.3V
Min Supply Voltage:
4.5V
4.5V
Power Dissipation:
875mW
15mW
Number of Bits:
8
8
Input Type:
Differential
Differential, Pseudo-Differential, Single Ended
Architecture:
SAR
SAR
Supply Type:
Single
Single
Reference Type:
External, Supply
External
Data Interface:
Parallel
SPI
Resolution:
1 B
1 B
Sampling Rate:
10 ksps
31 ksps
Voltage - Supply, Analog:
4.5V~6.3V
4.5V~6.3V
Voltage - Supply, Digital:
4.5V~6.3V
4.5V~6.3V
Number of Analog In Channels:
1
2
Sampling Rate (Per Second):
10k
31.25k
Output Bit Code:
BINARY
BINARY
Power Consumption:
5.5mW
15mW
Linearity Error-Max (EL):
0.3906%
0.3906%
Conversion Rate:
10 ksps
31 ksps
Height:
3.3mm
5.08mm
Length:
26.42mm
9.81mm
Width:
6.6mm
6.35mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
-
6 Weeks
Contact Plating:
-
Tin
Number of Elements:
-
1
Pbfree Code:
-
yes
Interface:
-
Serial
Nominal Supply Current:
-
900μA
Number of Inputs:
-
2
Converter Type:
-
ADC, SUCCESSIVE APPROXIMATION
Thickness:
-
3.9mm
ADC0804LCN

ADC0804LCN

(In Stock: 11)

Texas Instruments