ADC0804LCN alternative parts: ADC08D1500CIYB/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ADC 8BIT SAR 20DIP
IC ADC 8BIT FOLD INTERP 128HLQFP
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
20-DIP (0.300, 7.62mm)
128-LQFP Exposed Pad
Number of Pins:
20
128
Operating Temperature:
0°C~70°C
-40°C~85°C
Packaging:
Tube
Tray
JESD-609 Code:
e0
e3
Part Status:
Obsolete
Not For New Designs
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
20
128
ECCN Code:
EAR99
3A001.A.5.A.1
Terminal Finish:
Tin/Lead (Sn/Pb)
-
Max Power Dissipation:
875mW
2.3W
Terminal Position:
DUAL
QUAD
Number of Functions:
1
1
Supply Voltage:
5V
1.9V
Terminal Pitch:
2.54mm
0.5mm
Base Part Number:
ADC0804
ADC08D1500
Pin Count:
20
128
Operating Supply Voltage:
5V
1.9V
Polarity:
Unipolar
Bipolar
Power Supplies:
5V
-
Configuration:
ADC
MUX-S/H-ADC
Number of Channels:
1
2
Max Supply Voltage:
6.3V
2V
Min Supply Voltage:
4.5V
1.8V
Power Dissipation:
875mW
2.3W
Number of Bits:
8
8
Input Type:
Differential
Differential
Architecture:
SAR
Folding Interpolating
Supply Type:
Single
Single
Reference Type:
External, Supply
Internal
Data Interface:
Parallel
LVDS - Parallel
Resolution:
1 B
1 B
Sampling Rate:
10 ksps
1.5 Gsps
Voltage - Supply, Analog:
4.5V~6.3V
1.8V~2V
Voltage - Supply, Digital:
4.5V~6.3V
1.8V~2V
Number of Analog In Channels:
1
2
Sampling Rate (Per Second):
10k
1.5G
Output Bit Code:
BINARY
OFFSET BINARY
Power Consumption:
5.5mW
1.8W
Linearity Error-Max (EL):
0.3906%
0.3516%
Conversion Rate:
10 ksps
1.5 Gsps
Height:
3.3mm
1.6mm
Length:
26.42mm
20mm
Width:
6.6mm
20mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 3 days ago)
Contact Plating:
-
Tin
Pbfree Code:
-
yes
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Interface:
-
Parallel, Serial
Nominal Supply Current:
-
770mA
Converter Type:
-
ADC, PROPRIETARY METHOD
Integral Nonlinearity (INL):
-
0.9 LSB
Sample and Hold / Track and Hold:
-
SAMPLE
Ratio - S/H:ADC:
-
1:1
Analog Input Voltage-Max:
-
0.95V
Signal to Noise Ratio (SNR):
-
47 dB
Differential Nonlinearity:
-
0.6 LSB
Analog Input Voltage-Min:
-
-0.95V
Features:
-
Simultaneous Sampling
Thickness:
-
1.4mm
ADC0804LCN

ADC0804LCN

(In Stock: 11)

Texas Instruments