ADG1414BCPZ-REEL7 alternative parts: ADG1311YRZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SW SPST 9.5OHM RON 24LFCSP
IC SWITCH QUAD SPST 16SOIC
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
PRODUCTION (Last Updated: 1 week ago)
Factory Lead Time:
16 Weeks
8 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-WFQFN Exposed Pad, CSP
16-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
YES
Number of Pins:
24
16
Turn Off Delay Time:
35 ns
50 ns
Operating Temperature:
-40°C~125°C TA
-40°C~105°C TA
Packaging:
Tape & Reel (TR)
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
24
16
ECCN Code:
EAR99
EAR99
Resistance:
11.5Ohm
200Ohm
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Max Power Dissipation:
2.8mW
4.8mW
Terminal Position:
QUAD
-
Terminal Form:
NO LEAD
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
8
4
Supply Voltage:
5V
15V
Terminal Pitch:
0.5mm
1.27mm
Time@Peak Reflow Temperature-Max (s):
40
30
Base Part Number:
ADG1414
ADG1311
Pin Count:
24
16
Qualification Status:
Not Qualified
-
Operating Supply Voltage:
12V
12V
Number of Channels:
1
1
Interface:
Parallel
Parallel
Max Supply Voltage:
16.5V
16.5V
Min Supply Voltage:
4.5V
5V
Test Frequency:
1MHz
1MHz
Power Dissipation:
2.8mW
4.8mW
Max Supply Current:
1μA
380μA
Turn On Delay Time:
93 ns
125 ns
Number of Inputs:
8
4
Voltage - Supply, Single/Dual (±):
12V ±4.5V~16.5V
12V ±15V
Supply Type:
Dual, Single
Dual, Single
Neg Supply Voltage-Nom (Vsup):
-5V
-15V
Max Dual Supply Voltage:
16.5V
16.5V
On-State Resistance (Max):
11.5Ohm
200Ohm
Min Dual Supply Voltage:
4.5V
5V
Dual Supply Voltage:
15V
15V
Multiplexer/Demultiplexer Circuit:
1:1
1:1
Off-state Isolation-Nom:
70 dB
80 dB
Current - Leakage (IS(off)) (Max):
150pA
10nA
Channel Capacitance (CS(off), CD(off)):
8pF
5pF 5pF
On-state Resistance Match-Nom:
0.6Ohm
5Ohm
Switch Circuit:
SPST - NO
SPST - NC
Switch Time (Ton, Toff) (Max):
93ns, 35ns
125ns, 50ns
Insertion Loss (dB):
0.55 dB
-
Charge Injection:
10pC
2pC
Channel-to-Channel Matching (ΔRon):
550m Ω
5 Ω
Switching:
BREAK-BEFORE-MAKE
BREAK-BEFORE-MAKE
Switch-on Time-Max:
320ns
180ns
Switch-off Time-Max:
70ns
60ns
Normal Position:
NO
-
Length:
4mm
10mm
Height Seated (Max):
1mm
-
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Output:
-
SEPARATE OUTPUT
Nominal Supply Current:
-
320μA
Drain to Source Resistance:
-
200Ohm
Height:
-
1.5mm
Width:
-
4mm
Radiation Hardening:
-
No
ADG1414BCPZ-REEL7

ADG1414BCPZ-REEL7

(In Stock: 4500)

Analog Devices Inc.