ADG1414BCPZ-REEL7 alternative parts: ADG1604BCPZ-REEL7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SW SPST 9.5OHM RON 24LFCSP
IC MULTIPLEXER 4X1 16LFCSP
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
PRODUCTION (Last Updated: 1 week ago)
Factory Lead Time:
16 Weeks
20 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-WFQFN Exposed Pad, CSP
16-VQFN Exposed Pad, CSP
Surface Mount:
YES
YES
Number of Pins:
24
16
Turn Off Delay Time:
35 ns
95 ns
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
24
16
ECCN Code:
EAR99
EAR99
Resistance:
11.5Ohm
1.1Ohm
Terminal Finish:
Matte Tin (Sn)
MATTE TIN
Max Power Dissipation:
2.8mW
2.8mW
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
NO LEAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
8
1
Supply Voltage:
5V
5V
Terminal Pitch:
0.5mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
40
NOT SPECIFIED
Base Part Number:
ADG1414
ADG1604
Pin Count:
24
16
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Voltage:
12V
5V
Number of Channels:
1
4
Interface:
Parallel
Parallel
Max Supply Voltage:
16.5V
16V
Min Supply Voltage:
4.5V
3.3V
Test Frequency:
1MHz
-
Power Dissipation:
2.8mW
2.8mW
Max Supply Current:
1μA
-
Turn On Delay Time:
93 ns
-
Number of Inputs:
8
-
Voltage - Supply, Single/Dual (±):
12V ±4.5V~16.5V
3.3V~16V ±3.3V~8V
Supply Type:
Dual, Single
-
Neg Supply Voltage-Nom (Vsup):
-5V
-5V
Max Dual Supply Voltage:
16.5V
8V
On-State Resistance (Max):
11.5Ohm
1.1Ohm
Min Dual Supply Voltage:
4.5V
3.3V
Dual Supply Voltage:
15V
-
Multiplexer/Demultiplexer Circuit:
1:1
4:1
Off-state Isolation-Nom:
70 dB
70 dB
Current - Leakage (IS(off)) (Max):
150pA
200pA
Channel Capacitance (CS(off), CD(off)):
8pF
60pF 270pF
On-state Resistance Match-Nom:
0.6Ohm
0.04Ohm
Switch Circuit:
SPST - NO
SP4T
Switch Time (Ton, Toff) (Max):
93ns, 35ns
95ns, 173ns
Insertion Loss (dB):
0.55 dB
-
Charge Injection:
10pC
125pC
Channel-to-Channel Matching (ΔRon):
550m Ω
30m Ω
Switching:
BREAK-BEFORE-MAKE
BREAK-BEFORE-MAKE
Switch-on Time-Max:
320ns
-
Switch-off Time-Max:
70ns
-
Normal Position:
NO
-
Length:
4mm
-
Height Seated (Max):
1mm
-
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Number of Circuits:
-
1
Analog IC - Other Type:
-
SINGLE-ENDED MULTIPLEXER
Nominal Supply Current:
-
230μA
Supply Current-Max (Isup):
-
0.36mA
Drain to Source Resistance:
-
3.6Ohm
Signal Current-Max:
-
0.627A
ADG1414BCPZ-REEL7

ADG1414BCPZ-REEL7

(In Stock: 4500)

Analog Devices Inc.