ADG1414BCPZ-REEL7 alternative parts: ADG1409YRUZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC SW SPST 9.5OHM RON 24LFCSP | ANALOG DEVICES - ADG1409YRUZ - IC, analoger Multiplexer, 4:1, zweifach, 4 Ohm, ± 4.5V bis ± 5.5V, TSSOP-16 |
Lifecycle Status: | PRODUCTION (Last Updated: 1 week ago) | PRODUCTION (Last Updated: 3 weeks ago) |
Factory Lead Time: | 16 Weeks | 8 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 24-WFQFN Exposed Pad, CSP | 16-TSSOP (0.173, 4.40mm Width) |
Surface Mount: | YES | - |
Number of Pins: | 24 | 16 |
Turn Off Delay Time: | 35 ns | 100 ns |
Operating Temperature: | -40°C~125°C TA | -40°C~125°C TA |
Packaging: | Tape & Reel (TR) | Tube |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 24 | 16 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 11.5Ohm | 4Ohm |
Terminal Finish: | Matte Tin (Sn) | - |
Max Power Dissipation: | 2.8mW | 4.9mW |
Terminal Position: | QUAD | DUAL |
Terminal Form: | NO LEAD | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 8 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.5mm | - |
Time@Peak Reflow Temperature-Max (s): | 40 | 30 |
Base Part Number: | ADG1414 | ADG1409 |
Pin Count: | 24 | 16 |
Qualification Status: | Not Qualified | - |
Operating Supply Voltage: | 12V | 12V |
Number of Channels: | 1 | 4 |
Interface: | Parallel | Parallel |
Max Supply Voltage: | 16.5V | 16.5V |
Min Supply Voltage: | 4.5V | 5V |
Test Frequency: | 1MHz | - |
Power Dissipation: | 2.8mW | 4.9mW |
Max Supply Current: | 1μA | - |
Turn On Delay Time: | 93 ns | - |
Number of Inputs: | 8 | 8 |
Voltage - Supply, Single/Dual (±): | 12V ±4.5V~16.5V | 5V~16.5V ±4.5V~16.5V |
Supply Type: | Dual, Single | - |
Neg Supply Voltage-Nom (Vsup): | -5V | -5V |
Max Dual Supply Voltage: | 16.5V | 16.5V |
On-State Resistance (Max): | 11.5Ohm | 4.7Ohm |
Min Dual Supply Voltage: | 4.5V | 4.5V |
Dual Supply Voltage: | 15V | 5V |
Multiplexer/Demultiplexer Circuit: | 1:1 | 4:1 |
Off-state Isolation-Nom: | 70 dB | 70 dB |
Current - Leakage (IS(off)) (Max): | 150pA | 200pA |
Channel Capacitance (CS(off), CD(off)): | 8pF | 14pF 40pF |
On-state Resistance Match-Nom: | 0.6Ohm | 0.78Ohm |
Switch Circuit: | SPST - NO | SP4T |
Switch Time (Ton, Toff) (Max): | 93ns, 35ns | 120ns, 120ns |
Insertion Loss (dB): | 0.55 dB | - |
Charge Injection: | 10pC | -50pC |
Channel-to-Channel Matching (ΔRon): | 550m Ω | 200m Ω |
Switching: | BREAK-BEFORE-MAKE | BREAK-BEFORE-MAKE |
Switch-on Time-Max: | 320ns | 330ns |
Switch-off Time-Max: | 70ns | - |
Normal Position: | NO | - |
Length: | 4mm | 5mm |
Height Seated (Max): | 1mm | - |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Contact Plating: | - | Tin |
Mount: | - | Surface Mount |
Number of Circuits: | - | 2 |
Analog IC - Other Type: | - | DIFFERENTIAL MULTIPLEXER |
Nominal Supply Current: | - | 1μA |
Throw Configuration: | - | 4PST |
Supply Current-Max (Isup): | - | 0.001mA |
High Level Output Current: | - | 30mA |
Signal Current-Max: | - | 0.03A |
Height: | - | 1.05mm |
Width: | - | 4.4mm |
Radiation Hardening: | - | No |

ADG1414BCPZ-REEL7
(In Stock: 4500)
Analog Devices Inc.United States