ADG1414BCPZ-REEL7 alternative parts: ADG1636BRUZ-REEL7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SW SPST 9.5OHM RON 24LFCSP
Analog Switch Dual SPDT 16-Pin TSSOP T/R
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
16 Weeks
20 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-WFQFN Exposed Pad, CSP
16-TSSOP (0.173, 4.40mm Width)
Surface Mount:
YES
YES
Number of Pins:
24
16
Turn Off Delay Time:
35 ns
228 ns
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
24
16
ECCN Code:
EAR99
EAR99
Resistance:
11.5Ohm
1.1Ohm
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Max Power Dissipation:
2.8mW
4.5mW
Terminal Position:
QUAD
-
Terminal Form:
NO LEAD
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
8
2
Supply Voltage:
5V
5V
Terminal Pitch:
0.5mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
40
30
Base Part Number:
ADG1414
ADG1636
Pin Count:
24
16
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Voltage:
12V
-
Number of Channels:
1
1
Interface:
Parallel
Parallel
Max Supply Voltage:
16.5V
16V
Min Supply Voltage:
4.5V
3.3V
Test Frequency:
1MHz
1MHz
Power Dissipation:
2.8mW
4.5mW
Max Supply Current:
1μA
360μA
Turn On Delay Time:
93 ns
148 ns
Number of Inputs:
8
2
Voltage - Supply, Single/Dual (±):
12V ±4.5V~16.5V
3.3V~16V ±3.3V~8V
Supply Type:
Dual, Single
Dual, Single
Neg Supply Voltage-Nom (Vsup):
-5V
-5V
Max Dual Supply Voltage:
16.5V
8V
On-State Resistance (Max):
11.5Ohm
1.1Ohm
Min Dual Supply Voltage:
4.5V
3.3V
Dual Supply Voltage:
15V
-
Multiplexer/Demultiplexer Circuit:
1:1
2:1
Off-state Isolation-Nom:
70 dB
70 dB
Current - Leakage (IS(off)) (Max):
150pA
250pA
Channel Capacitance (CS(off), CD(off)):
8pF
65pF 120pF
On-state Resistance Match-Nom:
0.6Ohm
0.04Ohm
Switch Circuit:
SPST - NO
SPDT
Switch Time (Ton, Toff) (Max):
93ns, 35ns
95ns, 161ns
Insertion Loss (dB):
0.55 dB
-
Charge Injection:
10pC
150pC
Channel-to-Channel Matching (ΔRon):
550m Ω
30m Ω
Switching:
BREAK-BEFORE-MAKE
BREAK-BEFORE-MAKE
Switch-on Time-Max:
320ns
176ns
Switch-off Time-Max:
70ns
-
Normal Position:
NO
-
Length:
4mm
5mm
Height Seated (Max):
1mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Number of Outputs:
-
4
Analog IC - Other Type:
-
SPST
Operating Supply Current:
-
230μA
Bandwidth:
-
27MHz
ADG1414BCPZ-REEL7

ADG1414BCPZ-REEL7

(In Stock: 4500)

Analog Devices Inc.