ADM2587EBRWZ alternative parts: MAX13448EESD
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES - ADM2587EBRWZ - RS422/RS485 Transceiver Isolated, 3V to 5.5V Supply, SOIC-20 | IC TXRX RS485 FULL DUPLEX 14SOIC |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | - |
Factory Lead Time: | 20 Weeks | 6 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-SOIC (0.295, 7.50mm Width) | 14-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 20 | 14 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tube |
Series: | IsoPower®, iCoupler® | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 20 | 14 |
ECCN Code: | EAR99 | EAR99 |
Type: | RS422, RS485 | Transceiver |
Voltage - Supply: | 3.3V 5V | 3V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.3V | 3.3V |
Frequency: | 500kHz | - |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | ADM2587 | MAX13448 |
Pin Count: | 20 | 14 |
Voltage - Isolation: | 2500Vrms | - |
Operating Supply Voltage: | 5V | 5V |
Number of Channels: | 3 | - |
Interface: | RS-422, RS-485 | RS-422, RS-485 |
Operating Supply Current: | 125mA | 15mA |
Nominal Supply Current: | 125mA | - |
Max Supply Current: | 125mA | - |
Propagation Delay: | 200 ns | 700 ns |
Logic Function: | Transceiver | Receiver, Transceiver |
Data Rate: | 500kbps | 250kbps |
Differential Output: | YES | YES |
Input Characteristics: | DIFFERENTIAL SCHMITT TRIGGER | DIFFERENTIAL SCHMITT TRIGGER |
Rise / Fall Time (Typ): | 1.1μs 1.1μs Max | - |
Driver Number of Bits: | 1 | 1 |
Channel Type: | Unidirectional | - |
Receiver Number of Bits: | 1 | 1 |
Number of Transceivers: | 1 | 1 |
Simplex/Duplex: | Full Duplex | Full Duplex |
Common Mode Transient Immunity (Min): | 25kV/μs | - |
Transmit Delay-Max: | 700 ns | - |
Inputs - Side 1/Side 2: | 2/1 | - |
Max Junction Temperature (Tj): | 120°C | - |
Isolated Power: | Yes | - |
Ambient Temperature Range High: | 85°C | - |
Height: | 2.65mm | - |
Length: | 13mm | 8.65mm |
Width: | 7.6mm | 3.9mm |
REACH SVHC: | No SVHC | Unknown |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Weight: | - | 259.19969mg |
Published: | - | 2008 |
Terminal Finish: | - | TIN |
Protocol: | - | RS422, RS485 |
Number of Drivers/Receivers: | - | 1/1 |
Duplex: | - | Full |
Receiver Hysteresis: | - | 25mV |
Receive Delay-Max: | - | 2000 ns |

ADM2587EBRWZ
(In Stock: 630)
Analog Devices Inc.United States