AT45DB081E-MHN-Y alternative parts: AT45DB041D-SU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | NOR Flash Serial-SPI 1.8V/2.5V/3.3V 8M-bit 1M x 8 7ns 8-Pin UDFN EP Tray | DATAFLASH SERIAL 20MHZ 4MB, 45DB041 |
Factory Lead Time: | 8 Weeks | - |
Contact Plating: | Gold | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | - |
Package / Case: | 8-UDFN Exposed Pad | - |
Number of Pins: | 8 | 8 |
Weight: | 9.49709mg | - |
Memory Types: | Non-Volatile | - |
Operating Temperature: | -40°C~85°C TC | - |
Packaging: | Tray | - |
Published: | 2012 | 1997 |
JESD-609 Code: | e4 | - |
Part Status: | Active | Discontinued |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 8 | - |
Voltage - Supply: | 1.7V~3.6V | - |
Terminal Position: | DUAL | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | - |
Supply Voltage: | 3V | - |
Terminal Pitch: | 1.27mm | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Qualification Status: | Not Qualified | - |
Supply Voltage-Max (Vsup): | 3.6V | - |
Supply Voltage-Min (Vsup): | 1.7V | - |
Interface: | SPI, Serial | - |
Memory Size: | 8Mb 264Bytes x 4096 pages | 512kB |
Nominal Supply Current: | 15mA | - |
Max Supply Current: | 15mA | - |
Clock Frequency: | 85MHz | - |
Access Time: | 7 ns | - |
Memory Format: | FLASH | - |
Memory Interface: | SPI | - |
Data Bus Width: | 8b | - |
Memory Width: | 1 | - |
Write Cycle Time - Word, Page: | 8μs, 4ms | - |
Address Bus Width: | 21b | - |
Density: | 8 Mb | - |
Standby Current-Max: | 0.000001A | - |
Sync/Async: | Synchronous | - |
Word Size: | 8b | - |
Programming Voltage: | 2.7V | - |
Serial Bus Type: | SPI | - |
Endurance: | 100000 Write/Erase Cycles | - |
Data Retention Time-Min: | 20 | - |
Write Protection: | HARDWARE/SOFTWARE | - |
Length: | 6mm | - |
Height Seated (Max): | 0.6mm | - |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |

AT45DB081E-MHN-Y
(In Stock: 30)
Adesto TechnologiesQty
Unit Price
Ext Price
1
$1.783755
$1.78
10
$1.682788
$16.83
100
$1.587536
$158.75
500
$1.497675
$748.84
1000
$1.412901
$1,412.90
Minimum: 1 Multiples: 1
Unit Price: $1.783755
Ext Price: $1.78
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools