AT45DB081E-MHN-Y alternative parts: AT45DB641E-SHN2B-T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
NOR Flash Serial-SPI 1.8V/2.5V/3.3V 8M-bit 1M x 8 7ns 8-Pin UDFN EP Tray
Flash Memory 64Mb, 1.7V, 85Mhz SPI Serial Flash
Factory Lead Time:
8 Weeks
12 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-UDFN Exposed Pad
8-SOIC (0.209, 5.30mm Width)
Number of Pins:
8
8
Weight:
9.49709mg
540.001716mg
Memory Types:
Non-Volatile
Non-Volatile
Operating Temperature:
-40°C~85°C TC
-40°C~85°C TC
Packaging:
Tray
Tape & Reel (TR)
Published:
2012
2012
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
Voltage - Supply:
1.7V~3.6V
1.7V~3.6V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3V
2.3V
Terminal Pitch:
1.27mm
1.27mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Qualification Status:
Not Qualified
-
Supply Voltage-Max (Vsup):
3.6V
3.6V
Supply Voltage-Min (Vsup):
1.7V
1.7V
Interface:
SPI, Serial
SPI, Serial
Memory Size:
8Mb 264Bytes x 4096 pages
64Mb 256Bytes x 32K pages
Nominal Supply Current:
15mA
-
Max Supply Current:
15mA
22mA
Clock Frequency:
85MHz
85MHz
Access Time:
7 ns
7 ns
Memory Format:
FLASH
FLASH
Memory Interface:
SPI
SPI
Data Bus Width:
8b
8b
Memory Width:
1
1
Write Cycle Time - Word, Page:
8μs, 4ms
8μs, 5ms
Address Bus Width:
21b
-
Density:
8 Mb
64 Mb
Standby Current-Max:
0.000001A
-
Sync/Async:
Synchronous
-
Word Size:
8b
-
Programming Voltage:
2.7V
-
Serial Bus Type:
SPI
-
Endurance:
100000 Write/Erase Cycles
-
Data Retention Time-Min:
20
-
Write Protection:
HARDWARE/SOFTWARE
-
Length:
6mm
5.29mm
Height Seated (Max):
0.6mm
2.16mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Pbfree Code:
-
yes
Pin Count:
-
8
Operating Mode:
-
SYNCHRONOUS
Organization:
-
64MX1
AT45DB081E-MHN-Y

AT45DB081E-MHN-Y

(In Stock: 30)

Adesto Technologies

Qty

Unit Price

Ext Price

  • 1

    $1.757078

    $1.76

  • 10

    $1.657621

    $16.58

  • 100

    $1.563794

    $156.38

  • 500

    $1.475277

    $737.64

  • 1000

    $1.391771

    $1,391.77

Minimum: 1 Multiples: 1

Unit Price: $1.757078

Ext Price: $1.76

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity