AT45DB081E-MHN-Y alternative parts: AT45DB161D-TU-2.5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
NOR Flash Serial-SPI 1.8V/2.5V/3.3V 8M-bit 1M x 8 7ns 8-Pin UDFN EP Tray
IC FLASH 16MBIT 50MHZ 28TSOP
Factory Lead Time:
8 Weeks
-
Contact Plating:
Gold
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
-
Package / Case:
8-UDFN Exposed Pad
-
Number of Pins:
8
-
Weight:
9.49709mg
-
Memory Types:
Non-Volatile
-
Operating Temperature:
-40°C~85°C TC
-
Packaging:
Tray
-
Published:
2012
-
JESD-609 Code:
e4
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
8
-
Voltage - Supply:
1.7V~3.6V
-
Terminal Position:
DUAL
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
-
Supply Voltage:
3V
-
Terminal Pitch:
1.27mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Qualification Status:
Not Qualified
-
Supply Voltage-Max (Vsup):
3.6V
-
Supply Voltage-Min (Vsup):
1.7V
-
Interface:
SPI, Serial
-
Memory Size:
8Mb 264Bytes x 4096 pages
-
Nominal Supply Current:
15mA
-
Max Supply Current:
15mA
-
Clock Frequency:
85MHz
-
Access Time:
7 ns
-
Memory Format:
FLASH
-
Memory Interface:
SPI
-
Data Bus Width:
8b
-
Memory Width:
1
-
Write Cycle Time - Word, Page:
8μs, 4ms
-
Address Bus Width:
21b
-
Density:
8 Mb
-
Standby Current-Max:
0.000001A
-
Sync/Async:
Synchronous
-
Word Size:
8b
-
Programming Voltage:
2.7V
-
Serial Bus Type:
SPI
-
Endurance:
100000 Write/Erase Cycles
-
Data Retention Time-Min:
20
-
Write Protection:
HARDWARE/SOFTWARE
-
Length:
6mm
-
Height Seated (Max):
0.6mm
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
-
Lead Free
AT45DB081E-MHN-Y

AT45DB081E-MHN-Y

(In Stock: 30)

Adesto Technologies

Qty

Unit Price

Ext Price

  • 1

    $1.757078

    $1.76

  • 10

    $1.657621

    $16.58

  • 100

    $1.563794

    $156.38

  • 500

    $1.475277

    $737.64

  • 1000

    $1.391771

    $1,391.77

Minimum: 1 Multiples: 1

Unit Price: $1.757078

Ext Price: $1.76

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity